EN
  • EN
  • DE

DELL N6WKK - 1TB SSD M.2 NVMe PCI-e MZVKW1T0HMLH

Part No DELL N6WKK - 1TB SSD M.2 NVMe PCI-e MZVKW1T0HMLH
Manufacturer Dell
Catalog Hard Drives
Description DELL N6WKK. SSD capacity: 1000 GB, SSD form factor: M.2, Component for: Server/workstationIncrease the storage capacity of your Dell™ System with 1000GB Solid State Drive from Dell. It boasts a storage capacity of up to 1000GB, enabling users to store large amounts of data.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1391523-DELL N6WKK - 1TB SSD M.2 NVMe PCI-e MZVKW1T0HMLH
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL N6WKK - 1TB SSD M.2 NVMe PCI-e MZVKW1T0HMLH CAD Model

Description

The DELL N6WKK represents the forefront of storage technology, offering 1TB of high-speed solid-state storage via an M.2 NVMe PCIe interface. Tailored for ultra-fast data access and superior performance, this SSD is ideal for demanding applications that require rapid data processing and transfer rates, such as video editing, high-performance computing, and large-scale database operations. The M.2 form factor allows for installation in a wide range of devices from compact laptops to high-end desktops and servers, providing flexibility and scalability in system design. The NVMe protocol leverages the full potential of the PCIe bus, delivering much higher throughput and lower latency compared to SATA SSDs. The MZVKW1T0HMLH model is built with advanced NAND technology, ensuring not only fast but also reliable and durable storage. With its significant storage capacity and cutting-edge performance, the DELL N6WKK SSD is an excellent solution for users looking to significantly upgrade their system's storage speed and capacity, ensuring swift loading times and efficient data management.

You May Also Be Interested in

CISCO
CISCO UCS-S3260-HD2TR - UCS S3260 2TB NL-SAS 7200 RPM 12Gb HDD wCarrier- Rear Load
Need more? Email Us
CISCO
CISCO UCSC-NVMELW-I500 - 500GB 2.5in U.2 Intel P4501 NVMe Med. Perf. Value Endurance
Need more? Email Us
CISCO
CISCO UCS-SD78T6SB-EV - 7.6TB 2.5 inch Enterprise Value 6G SATA SSD
Need more? Email Us
CISCO
CISCO UCS-C3X60-G2SD48 - UCSC C3X60 480GB Boot SSD (Gen 2)
Need more? Email Us
CISCO
CISCO UCSC-NVMEHW-H800 - 800GB 2.5in U.2 HGST SN200 NVMe High Perf. High Endurance
Need more? Email Us
CISCO
CISCO UCS-S3260-28HD4 - Cisco UCS C3X60 Two row of drives containing 28 x 4TB (Total
Need more? Email Us
CISCO
Cisco UCS-HD24TB10K4KN
Need more? Email Us
CISCO
CISCO UCS-SD19TS6-EV - 1.9TB 2.5 inch Enterprise Value 6G SATA SSD
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess