EN
  • EN
  • DE

CISCO WS-C3850-12XS-S - Cisco Catalyst 3850 12 Port 10G Fiber Switch IP Base

Part No CISCO WS-C3850-12XS-S - Cisco Catalyst 3850 12 Port 10G Fiber Switch IP Base
Manufacturer CISCO
Catalog Switch
Description Cisco Catalyst WS-C3850-12XS-S
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1387763-CISCO WS-C3850-12XS-S - Cisco Catalyst 3850 12 Port 10G Fiber Switch IP Base
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO WS-C3850-12XS-S - Cisco Catalyst 3850 12 Port 10G Fiber Switch IP Base CAD Model

Description

The CISCO WS-C3850-12XS-S is an integral component of the Catalyst 3850 series, designed to afford enterprises the ability to future-proof their network infrastructure with high-speed, 10 Gigabit Ethernet fiber connectivity. Equipped with 12 SFP+ ports, this model facilitates rapid data transmission that is essential for applications demanding high bandwidth, such as video streaming, large-scale file transfers, and enterprise data backup solutions. Running on the IP Base version of Cisco IOS software, it harbors essential Layer 2 features and basic Layer 3 functionalities including static routing and RIP, tailored for moderate routing needs within an enterprise network. The inclusion of Cisco StackWise-480 technology enables the uniting of up to 9 switches into a single, manageable entity, enhancing operational efficiency and network resilience with a stacking throughput of 480 Gbps. This model supports Power over Ethernet (PoE), although its focus is on high-speed fiber connectivity. Suited for mid-to-large sized organizations looking for a blend of performance, scalability, and reliability, the WS-C3850-12XS-S represents a solid investment in a network’s infrastructure, prepared to meet both current and future connectivity needs.

You May Also Be Interested in

CISCO
Cisco MDS 9124
Need more? Email Us
CISCO
Cisco Catalyst WS-C3650-24TS-S
Need more? Email Us
CISCO
Cisco N9K-X9536PQ
Need more? Email Us
CISCO
Cisco 48 port Gigabit full PoE capable Enterprise level Layer 2 Managed switch
Need more? Email Us
CISCO
Cisco Catalyst WS-C3550-48-SMI
Need more? Email Us
CISCO
Cisco BLC B22HP Fabric Ext Module
Need more? Email Us
IC Plus
QFN-68-EP(8x8) Telecom RoHS
Lowest to $2.3866

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess