EN
  • EN
  • DE

DELL PE1750-1 - PowerEdge 1750 CTO

Part No DELL PE1750-1 - PowerEdge 1750 CTO
Manufacturer Dell
Catalog Server
Description PowerEdge 1750 CTO
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1396367-DELL PE1750-1 - PowerEdge 1750 CTO
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL PE1750-1 - PowerEdge 1750 CTO CAD Model

Description

The Dell PowerEdge 1750 CTO (Configure to Order) is a powerful, rack-optimized server designed to meet the needs of various business applications. Aimed at providing efficiency and reliability, this 1U server is engineered for those seeking a scalable solution within their IT infrastructure. With support for Intel Xeon processors, the PowerEdge 1750 offers robust performance and can handle demanding workloads with ease. It supports DDR SDRAM memory, providing the necessary bandwidth for high-speed data processing and multitasking. The system's architecture is tailored to optimize airflow and cooling, ensuring the server operates smoothly even under heavy loads. It offers flexible storage options and comes with integrated RAID controllers for enhanced data security and system performance. Ideal for small to medium-sized business environments, the Dell PowerEdge 1750 CTO's compact design saves valuable rack space while providing ample power to run various applications, including web serving, database management, and virtualization.

You May Also Be Interested in

Lenovo
ThinkSystem SN550 - Configured to order
Need more? Email Us
Lenovo
IBM x3550 M4 - 8 x SFF Chassis
Need more? Email Us
Lenovo
Express x3100 M4, Pentium 2C G850 65W 2.9GHz/1333M
Need more? Email Us
Lenovo
ThinkSystem SR850 v2 - Configured to order
Need more? Email Us
Lenovo
x3550 M5 - 8 x SFF Chassis
Need more? Email Us
Lenovo
Lenovo 7Z71CTO1WW. License term in years: 3 year(s), Software type: License
Need more? Email Us
Lenovo
IBM System x 3250 M4
Need more? Email Us
Lenovo
x3550 M5, Configured to order (0x0)
Need more? Email Us
Lenovo
x3650 M5 - Configured to order configuration you need
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess