EN
  • EN
  • DE

DELL PEM610 - PowerEdge M610 CTO Ask for custom qoute

Part No DELL PEM610 - PowerEdge M610 CTO Ask for custom qoute
Manufacturer Dell
Catalog Server
Description DELL PowerEdge pem610
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1396461-DELL PEM610 - PowerEdge M610 CTO Ask for custom qoute
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL PEM610 - PowerEdge M610 CTO Ask for custom qoute CAD Model

Description

The DELL PEM610 represents a significant leap forward in blade server technology, encompassing the versatility and robust performance Dell's PowerEdge M610 series is known for. As a Configure-To-Order (CTO) model, it offers businesses the unique opportunity to customize the server's specifications to precisely fit their IT environment's needs, whether it's for a data center or a specialized enterprise scenario. The M610 blade server is engineered for efficiency and density, making the most out of the limited space within the chassis while delivering formidable processing power via Intel Xeon 5500 and 5600 series processors. This server is particularly suited for applications that demand high performance, low energy consumption, and minimized physical footprint, such as virtualized environments or web hosting services. It supports a variety of storage options and is compatible with Dell's modular blade enclosures, which further enhances its scalability and manageability. The M610's design also emphasizes secure remote management and a comprehensive set of embedded technologies aimed at optimizing performance and reliability. Customers interested in the PowerEdge M610 are encouraged to engage in discussions for a custom quote, ensuring that the final configuration includes the ideal mixture of memory, storage, network options, and other critical components to meet their specific operational requirements.

You May Also Be Interested in

Lenovo
Lenovo System x3950 X6: Workload Optimized
Need more? Email Us
Lenovo
IBM x3650 M4 - 8 x SFF Chassis
Need more? Email Us
Lenovo
x3650 M5 - Configured to order configuration you need
Need more? Email Us
Lenovo
QS22, 2x IBM PowerXCell 8i processors 3.2 GHz/512K
Need more? Email Us
Lenovo
Lenovo 7Z71CTO1WW. License term in years: 3 year(s), Software type: License
Need more? Email Us
Lenovo
x3550 M5 - 8 x SFF Chassis
Need more? Email Us
Lenovo
Lenovo 7Y99CTO1WW. License term in years: 3 year(s), Software type: License
Need more? Email Us
Lenovo
Express x3250 M4, Xeon 4C E3-1230 80W 3.2GHz/1333M
Need more? Email Us
Lenovo
SR650 ThinkSystem - 12 x LFF Chassis
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess