EN
  • EN
  • DE

DELL PEM630-SFF-2 - PowerEdge M630 2.5 SAS

Part No DELL PEM630-SFF-2 - PowerEdge M630 2.5 SAS
Manufacturer Dell
Catalog Server
Description PowerEdge M630 2.5 SAS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1396446-DELL PEM630-SFF-2 - PowerEdge M630 2.5 SAS
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL PEM630-SFF-2 - PowerEdge M630 2.5 SAS CAD Model

Description

The Dell PowerEdge M630-SFF-2 models a specific configuration within the M630 series, designed for businesses requiring high-performance storage solutions. This version primarily supports 2.5-inch SAS drives, offering a balance between speed and capacity that is essential for applications demanding rapid data access and reliability, such as databases and transactional systems. Housed in the PowerEdge M1000e blade chassis, it utilizes up to two Intel Xeon E5-2600 v3 or v4 series processors, ensuring powerful computational capability. With support for up to 1.5TB of DDR4 memory, it meets the needs of memory-intensive applications, providing significant bandwidth to process large data sets efficiently. The M630-SFF-2's focus on SAS storage solutions, combined with its computational power and memory capacity, makes it a suitable option for data centers needing versatile and high-performing storage-centric server configurations.

You May Also Be Interested in

Lenovo
Lenovo 7Y99CTO1WW. License term in years: 3 year(s), Software type: License
Need more? Email Us
Lenovo
Lenovo System x3950 X6: Workload Optimized
Need more? Email Us
Lenovo
IBM System x 3850 X6
Need more? Email Us
Lenovo
ThinkSystem SN550 - Configured to order
Need more? Email Us
Lenovo
Express x3250 M4, Xeon 4C E3-1230 80W 3.2GHz/1333M
Need more? Email Us
Lenovo
ThinkSystem SR630 - Configured to order
Need more? Email Us
Lenovo
Lenovo System x3550 M5
Need more? Email Us
Lenovo
SR650 ThinkSystem - 12 x LFF Chassis
Need more? Email Us
Lenovo
System x3200 Intel Xeon 3040 1.87GHz 1GB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess