EN
  • EN
  • DE

DELL PET640-LFF-8-7978V - PowerEdge T640 8x3.5 7978V

Part No DELL PET640-LFF-8-7978V - PowerEdge T640 8x3.5 7978V
Manufacturer Dell
Catalog Server
Description PowerEdge T640 8x3.5 7978V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1396275-DELL PET640-LFF-8-7978V - PowerEdge T640 8x3.5 7978V
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL PET640-LFF-8-7978V - PowerEdge T640 8x3.5 7978V CAD Model

Description

The DELL PowerEdge T640 model 7978V is a versatile tower server designed to handle a wide range of business applications and workloads, from medium-sized businesses to large enterprises. Equipped with 8 large form factor (LFF) 3.5 inch drive bays, it provides ample storage space for files, applications, and databases, ensuring high performance and reliability. The server supports the latest Intel Xeon Scalable processors, offering significant improvements in performance, memory capacity, and networking capabilities. It can support up to 1TB of DDR4 memory, allowing for faster data processing and efficient handling of multiple tasks simultaneously. The T640 is designed for scalability, enabling businesses to grow their infrastructure as their needs evolve, with options for additional memory, storage, and I/O expansion. Robust security features, including cryptographically signed firmware packages and Secure Boot, protect the server from external threats and unauthorized access. Additionally, the server comes with integrated remote management tools, such as iDRAC9, providing simplified management for deploying, updating, and monitoring the server remotely, reducing the complexity and cost of server management. The PowerEdge T640 is an excellent investment for businesses looking for a powerful, scalable, and secure server solution to support their growing needs.

You May Also Be Interested in

IBM
IBM POWER S922 Server - 16-Core 3.4 - 3.9 GHZ
Need more? Email Us
IBM
P7+ 740 - 6-Core 4.2GHz - PVM STD - 1x5250 - P20
Need more? Email Us
IBM
6-Core - V7R2 - 4 x OS - 60 User - P10
Need more? Email Us
IBM
S814 Server - 6-Core - 6 x OS - Un-Ltd Users - P10
Need more? Email Us
IBM
P7 740 Server - 4-Core 3.3GHz - PVM Enterprise
Need more? Email Us
IBM
9117-MMB 64c 3,1Ghz 768GB mem
Need more? Email Us
IBM
pSeries 630 model 6C4
Need more? Email Us
IBM
P7 720 - 6-Core - 1xOS - UNLTD USERS - P10
Need more? Email Us
IBM
9117 Model MMB 16core3,1Ghz
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess