EN
  • EN
  • DE

DELL PS7451BDVHCAF - AMD EPYC 7451 2.3GHz / 2.9GHz 24C 64M 180W

Part No DELL PS7451BDVHCAF - AMD EPYC 7451 2.3GHz / 2.9GHz 24C 64M 180W
Manufacturer Dell
Catalog CPU
Description AMD EPYC 7451 2.3GHz / 2.9GHz 24C 64M 180W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1389893-DELL PS7451BDVHCAF - AMD EPYC 7451 2.3GHz / 2.9GHz 24C 64M 180W
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL PS7451BDVHCAF - AMD EPYC 7451 2.3GHz / 2.9GHz 24C 64M 180W CAD Model

Description

The DELL PS7451BDVHCAF stands as a beacon of power in the realm of server processors, featuring the AMD EPYC 7451. This formidable processor is designed from the ground up to meet the rigorous demands of modern data centers, offering exceptional scalability, efficiency, and performance. It operates at a base frequency of 2.3GHz, with the ability to turbo boost up to 2.9GHz, ensuring high levels of processing speed when required. This processing power is complemented by an impressive 24 cores, enabling unparalleled multitasking and parallel computing capabilities, vital for handling large workloads in virtualized environments or high-demand applications. The processor is equipped with a vast 64MB of cache, facilitating rapid access to large datasets and improving overall computational efficiency. With a thermal design power (TDP) of 180W, the EPYC 7451 manages to deliver its substantial performance within a manageable power envelope, making it an ideal choice for energy-conscious, high-performance computing environments. The DELL PS7451BDVHCAF, powered by the AMD EPYC 7451 processor, is designed for enterprises that require robust, scalable computing power to drive their operations.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
E5-2630v3 2.40GHz 8C 20M 85W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Bronze 3206R 8C 85W 1.9GHz Processor
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-6144-V5, 3.5 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
E5-2667v3 3.20GHz 8C 20M 135W
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8431-V11 - Intel Core i3-540, 3.06 GHZ
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel SILVER 4210R 2.40GHz 10C 13.75M 100W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-5115-V5, 2.4 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel E5-2670v3 2.3GHz 12C 30M 120W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel GOLD 6130 2.10GHz 16C 22M 125W
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess