EN
  • EN
  • DE

DELL SNP2133D4L15/32G - 32GB 4Rx4 PC4-17000LR DDR4-2133MHz Certied Dell

Part No DELL SNP2133D4L15/32G - 32GB 4Rx4 PC4-17000LR DDR4-2133MHz Certied Dell
Manufacturer Dell
Catalog IT infrastructure Memory
Description DELL SNP2133D4L15/32G
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1394221-DELL SNP2133D4L15/32G - 32GB 4Rx4 PC4-17000LR DDR4-2133MHz Certied Dell
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL SNP2133D4L15/32G - 32GB 4Rx4 PC4-17000LR DDR4-2133MHz Certied Dell CAD Model

Description

The DELL SNP2133D4L15/32G memory module is a certified Dell product, ensuring the highest compatibility and reliability for Dell systems. With a capacity of 32GB and a quad-rank configuration (4Rx4), this DDR4 module is optimized for high-density memory configurations in enterprise-grade servers and high-end workstations. Operating at a speed of 2133MHz (PC4-17000LR), it delivers robust performance for memory-intensive applications, making it an exceptional choice for large-scale databases, virtualization environments, and complex scientific computations. DDR4 technology enhances this module's efficiency with higher throughput and lower voltage requirements compared to older generations, significantly reducing operational costs and thermal output. The module's Load Reduced DIMM (LRDIMM) format enables more DIMMs per channel which increases memory capacity and bandwidth. Integrated ECC support enhances data integrity, crucial for mission-critical systems, ensuring stable and reliable operation under heavy workloads. This certified Dell memory module represents a strategic choice for upgrading Dell servers and workstations, providing a seamless, high-performance computing experience.

You May Also Be Interested in

Dell
32GB 4Rx4 PC3L-12800 DDR3 1600 MHz
Need more? Email Us
Dell
DELL AA335286. Component for: PC/Server, Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 288-pin DIMM, ECC
Need more? Email Us
Dell
1GB 2Rx8 PC2-5300F DDR2-667MHz
Need more? Email Us
Dell
DELL KP3H1
Need more? Email Us
Dell
Samsung M393B2G70QH0-YK0
Need more? Email Us
Dell
4GB 2Rx8 PC3L-10600E DDR3-1333MHz
Need more? Email Us
Dell
64GB 4Rx4 PC4-21300V DDR4-2666MHz
Need more? Email Us
Dell
DELL P9RN2
Need more? Email Us
Dell
1GB 1Rx8 PC3-8500R DDR3-1066MHz
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess