EN
  • EN
  • DE

DELL SNP7FKKKC/32G - 32GB 2Rx4 PC4-2400LR DDR4-2400Mhz Certified Dell

Part No DELL SNP7FKKKC/32G - 32GB 2Rx4 PC4-2400LR DDR4-2400Mhz Certified Dell
Manufacturer Dell
Catalog IT infrastructure Memory
Description DELL SNP7FKKKC/32G
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1393597-DELL SNP7FKKKC/32G - 32GB 2Rx4 PC4-2400LR DDR4-2400Mhz Certified Dell
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL SNP7FKKKC/32G - 32GB 2Rx4 PC4-2400LR DDR4-2400Mhz Certified Dell CAD Model

Description

The DELL SNP7FKKKC/32G memory module is a Certified Dell product, designed to meet the stringent requirements of Dell's high-performance servers and workstations. This module offers a generous 32GB of DDR4 memory, ensuring ample capacity for handling data-intensive applications and supporting the demands of modern computing environments. Operating at a speed of 2400Mhz, it ensures efficient data processing and swift system response, enhancing productivity and the user experience. The 2Rx4 configuration indicates a dual rank design, which balances performance and density for optimized computational efficiency. Additionally, the PC4-2400LR notation specifies this module as Load Reduced (LR) DDR4 memory, which allows for more DIMMs per channel and reduces memory bus loading, thus enabling higher memory capacities and speeds on supported platforms. This Certified Dell memory module is an essential upgrade for businesses requiring reliable and high-capacity memory solutions to support their critical operations and workflows.

You May Also Be Interested in

Dell
8GB 2Rx8 PC4-21300 DDR4-2666MHz - Half Height
Need more? Email Us
Dell
DELL HMA82GR7CJR8N-VK
Need more? Email Us
Dell
DELL AA783423-OEM
Need more? Email Us
Dell
128MB 16x72 PC100 100MHz
Need more? Email Us
Dell
8GB 2Rx4 PC3L-10600R DDR3-1333MHz
Need more? Email Us
Dell
DELL P9RN2
Need more? Email Us
Dell
4GB 2Rx4 PC3-8500R DDR3-1066MHz
Need more? Email Us
Dell
1GB 1Rx8 PC3-8500R DDR3-1066MHz
Need more? Email Us
Dell
DELL AA335286. Component for: PC/Server, Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 288-pin DIMM, ECC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess