EN
  • EN
  • DE

DELL SNPC1KCN/4GB - 4GB 2Rx4 PC3-10600R

Part No DELL SNPC1KCN/4GB - 4GB 2Rx4 PC3-10600R
Manufacturer Dell
Catalog IT infrastructure Memory
Description 4GB 2Rx4 PC3-10600R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1393728-DELL SNPC1KCN/4GB - 4GB 2Rx4 PC3-10600R
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL SNPC1KCN/4GB - 4GB 2Rx4 PC3-10600R CAD Model

Description

The DELL SNPC1KCN/4GB module is a high-performance, reliable memory upgrade designed to enhance the efficiency and speed of your server systems. With a 4GB capacity, this DIMM (Dual In-line Memory Module) utilizes ECC (Error-Correcting Code) technology, ensuring that your data integrity is maintained and errors are corrected in real-time. This module operates with a dual-rank 2Rx4 configuration, optimizing bandwidth and performance for server applications. The memory speed is rated at 1333MHz (PC3-10600R), which refers to the maximum bandwidth or data rate supported. This registered memory, indicated by the 'R' in PC3-10600R, has a register between the DRAM modules and the system's memory controller, which stabilizes the electrical load and enables the system to have more DIMMs per memory channel. This particular RAM module is designed for compatibility with specific Dell servers, offering a straightforward solution for upgrading your server's memory capacity. Upgrading your server with the DELL SNPC1KCN/4GB can substantially improve multi-tasking performance, enhance system responsiveness, and support the running of memory-intensive applications with ease. It represents an excellent investment in enhancing your server’s performance and reliability.

You May Also Be Interested in

Dell
8GB 4Rx8 PCS2-5300F DDR-667MHz (KIT 2x4GB)
Need more? Email Us
Dell
2GB 2Rx8 PC2-5300P DDR2-667MHz
Need more? Email Us
Dell
4GB 2Rx4 PC3-10600R DDR3-1333Mhz
Need more? Email Us
Dell
8GB 1Rx4 PC3-14900R DDR3-1866MHz
Need more? Email Us
Dell
DELL SNPDFK3YC/16G-OEM. Component for: PC/Server, Internal memory: 16 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 288-pin DIMM
Need more? Email Us
Dell
32GB 4Rx4 PC3L-10600R DDR3-1333MHz
Need more? Email Us
Dell
DELL M393B1K73CHD-YF8
Need more? Email Us
Dell
DELL U143D
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess