EN
  • EN
  • DE

DELL ST1000NM0011-EQ - 1TB 7.2K 3.5 SATA 6G EQL

Part No DELL ST1000NM0011-EQ - 1TB 7.2K 3.5 SATA 6G EQL
Manufacturer Dell
Catalog Hard Drives
Description DELL ST1000NM0011-EQ
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1392630-DELL ST1000NM0011-EQ - 1TB 7.2K 3.5 SATA 6G EQL
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL ST1000NM0011-EQ - 1TB 7.2K 3.5 SATA 6G EQL CAD Model

Description

The DELL ST1000NM0011-EQ is a high-capacity, high-performance hard disk drive designed to meet the storage needs of enterprise-level environments. With a storage capacity of 1 Terabyte (TB), it offers ample space for large datasets, applications, and backups. Operating at a spindle speed of 7200 RPM (Rotations Per Minute), this 3.5-inch form factor SATA drive ensures quick access to data, enhancing the overall system performance. The drive utilizes the SATA 6Gb/s interface, which facilitates fast data transfer rates between the storage device and the rest of the computer system, making it an ideal solution for applications that demand high-speed data access. Designed for use in EqualLogic storage arrays, this hard drive is engineered to support the rigorous demands of enterprise operations, including 24/7 uptime and high data throughput. It integrates seamlessly into existing storage solutions, offering a straightforward upgrade path for expanding storage capacity or replacing older drives. The reliability and durability of the DELL ST1000NM0011-EQ are underscored by its compatibility with Dell's renowned EqualLogic storage systems, aimed at providing a high level of data integrity and availability. Overall, the DELL ST1000NM0011-EQ represents a reliable and cost-effective solution for businesses looking to enhance their data storage capabilities with a drive that combines large capacity, high performance, and enterprise-level reliability.

You May Also Be Interested in

IBM
IBM 49Y1861. HDD size: 3.5", HDD capacity: 450 GB, HDD speed: 15000 RPM
Need more? Email Us
IBM
2TB SATA HDD
Need more? Email Us
IBM
IBM 2076-ADTA - 375GB 2.5In NVMe Flash Drive
Need more? Email Us
IBM
18.2GB 10,000 RPM DISK DR.
Need more? Email Us
IBM
571GB 15K SAS SFF-2 4K BLK DISK DRIVE (IBM i)
Need more? Email Us
IBM
IBM 85Y6275. HDD size: 2.5", HDD capacity: 900 GB, HDD speed: 10000 RPM
Need more? Email Us
IBM
IBM SONAS 46X5410 600gb 15k SAS w/Tray
Need more? Email Us
IBM
IBM 2072-AL39 - 4TB 7,200 rpm 12 Gb SAS NL 3.5 Inch HDD
Need more? Email Us
IBM
18 TB 7,200 rpm 12 Gb SAS NL 3.5 Inch HDD
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess