EN
  • EN
  • DE

DELL ST33000650SS - 3TB 7.2K 3.5 SAS 6G ST33000650SS

Part No DELL ST33000650SS - 3TB 7.2K 3.5 SAS 6G ST33000650SS
Manufacturer Dell
Catalog Hard Drives
Description 3TB 7.2K 3.5 SAS 6G ST33000650SS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1390630-DELL ST33000650SS - 3TB 7.2K 3.5 SAS 6G ST33000650SS
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL ST33000650SS - 3TB 7.2K 3.5 SAS 6G ST33000650SS CAD Model

Description

The DELL ST33000650SS is a high-capacity, 3.5-inch enterprise hard disk drive that offers a substantial 3TB of storage space, suitable for intensive data storage requirements. This hard drive operates at a spindle speed of 7200 RPM (Revolutions Per Minute), ensuring quick access to stored data. It utilizes the SAS (Serial Attached SCSI) interface with a 6Gbps transfer rate, providing a balance between reliability and performance. The SAS interface is renowned for its scalability and compatibility with enterprise systems, making it a preferred choice for businesses that demand high-speed data transfer and support for numerous drives. The drive is engineered to support 24x7 operations in demanding server and storage environments, catering to data centers, cloud storage applications, and enterprise backup solutions. The reliability of the DELL ST33000650SS is underscored by its support for advanced error correction and its robust build quality, designed to withstand the rigors of continuous operation. This model also includes features that enhance its performance, such as high data integrity, compatibility with various RAID configurations, and support for hot-swapping, facilitating seamless upgrades and maintenance without system downtime. Additionally, its energy-efficient design ensures that while it delivers top-tier performance and capacity, it also maintains a lower power consumption, contributing to a reduced total cost of ownership. In summary, the DELL ST33000650SS - 3TB 7.2K 3.5 SAS 6G hard drive is an exemplary storage solution that combines large capacity, high-speed access, and reliability, making it an ideal choice for enterprise-grade storage demands.

You May Also Be Interested in

CISCO
Cisco 300GB 6Gb SAS 15K RPM SFF HDD/hot plug/drive
Need more? Email Us
CISCO
CISCO UCS-PCI25-40010 - 400GB 2.5in SFF PCIe/NVMe Storage Intel P3700 High Endurance
Need more? Email Us
CISCO
Cisco UCS-SD400G123X-EP. SSD capacity: 400 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-HY480G61X-EV. SSD capacity: 480 GB, Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-C3K-3XTSSD4 - Cisco UCS C3000 Top Load 3X 400G SSD
Need more? Email Us
CISCO
CISCO UCS-SD16TBKS4-EB - 1.6TB 2.5 inch Enterprise Value 6G SATA SSD (Boot)
Need more? Email Us
CISCO
Cisco UCS-SD76TBEM2NK9. SSD capacity: 7.6 TB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-SD38TB121X-EV. SSD capacity: 3.8 TB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess