EN
  • EN
  • DE

I5379-004

Part No I5379-004
Manufacturer Dell
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1002142-I5379-004
Categories OEM Parts(F-I)
Manufacturer Dell
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian I5379-004 CAD Model

Description

The Dell I5379-004 is a motherboard designed for use in Dell Inspiron 5379 series laptops. It serves as the central printed circuit board (PCB) in the laptop, housing the primary components that enable the device to function. This motherboard integrates the processor, memory slots, chipset, and various input/output interfaces necessary for the system's operation.

Applications

  • Dell Inspiron 5379 series laptops: Specifically designed and compatible for these models.
  • Replacement part: Used as a replacement for faulty or damaged motherboards in existing Inspiron 5379 laptops.
  • Laptop repair and refurbishment: Utilized in the repair and refurbishment of Dell Inspiron 5379 laptops.

Features

  • Processor compatibility: Supports specific Intel Core processors (e.g., Intel Core i5 or i7 of the 8th generation) compatible with the socket and chipset.
  • Memory support: Provides DDR4 memory slots for RAM modules, typically supporting dual-channel configurations.
  • Chipset integration: Integrates the Intel chipset that manages communication between the processor, memory, and peripherals.
  • Integrated graphics: Often includes integrated Intel UHD Graphics, providing basic display capabilities.
  • I/O ports: Features a range of I/O ports, including USB ports (USB 3.1, USB 2.0), HDMI port, audio jacks, and a network interface (Ethernet or Wi-Fi).
  • Expansion slots: May include M.2 slots for SSD storage devices, enabling fast data access.

Benefits

  • Direct replacement: Ensures compatibility and seamless integration with Dell Inspiron 5379 laptops.
  • Restores functionality: Replaces a damaged motherboard, restoring the laptop to full operational status.
  • Cost-effective repair: Provides a more affordable solution compared to purchasing a new laptop.
  • Supports system performance: Allows the laptop to function at its intended performance levels by ensuring all components operate correctly.
  • Extends laptop lifespan: Enables the continued use of the laptop, extending its useful life.

Additional Details

The Dell I5379-004 motherboard adheres to Dell's quality control standards, ensuring reliable performance and compatibility. It is crucial to verify the exact specifications of the processor, memory, and other components supported by the motherboard to ensure compatibility during installation or replacement. The board integrates necessary firmware and BIOS for system initialization and operation. Professional installation is recommended to avoid damage during the replacement process.

You May Also Be Interested in

Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
TT Electronics
Lowest to $6.0469
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
Essentra Components
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Panasonic
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess