EN
  • EN
  • DE

OPTIPLEX960-3553DA3B

Part No OPTIPLEX960-3553DA3B
Manufacturer Dell
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1231985-OPTIPLEX960-3553DA3B
Categories Custom Parts
Manufacturer Dell
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OPTIPLEX960-3553DA3B CAD Model

Description

The Dell OptiPlex 960 is a business-class desktop computer designed for performance, manageability, and security within a corporate environment. As a model number likely tied to a specific configuration (3553DA3B), this indicates a particular build of the OptiPlex 960 series, encompassing the processor, memory, storage, and operating system included at the time of purchase.

Applications

  • Office Productivity: Ideal for standard office tasks such as word processing, spreadsheets, and presentations.
  • Web Browsing and Email: Supports intensive web browsing and email communication for business operations.
  • Data Entry and Processing: Suitable for handling large amounts of data and running various processing applications.
  • Client-Server Applications: Able to function as a client in a client-server network environment, accessing and processing data from central servers.
  • Multimedia Playback: Capable of playing audio and video content for business presentations or employee training.

Features

  • Intel Core 2 Duo or Core 2 Quad Processors: Offers a range of processor options for different performance requirements.
  • Up to 8GB DDR2 RAM: Provides ample memory for multitasking and running demanding applications.
  • Integrated Intel Graphics Media Accelerator: Delivers sufficient graphics performance for everyday business tasks.
  • Multiple Drive Bays: Supports multiple hard drives or solid-state drives for storage flexibility.
  • Gigabit Ethernet: Ensures fast and reliable network connectivity.
  • Multiple USB Ports: Offers numerous USB ports for connecting peripherals and external devices.
  • Windows Operating System: Typically pre-installed with a Windows operating system, such as Windows 7 or Windows Vista.
  • Energy Efficiency: Designed for energy efficiency to reduce power consumption and operating costs.

Benefits

  • Enhanced Productivity: Provides a reliable and efficient platform for business users to perform their daily tasks.
  • Improved Manageability: Offers features for remote management and maintenance, reducing IT overhead.
  • Increased Security: Incorporates security features to protect sensitive data and prevent unauthorized access.
  • Reduced Total Cost of Ownership: Combines performance, manageability, and energy efficiency to lower the total cost of ownership.
  • Long Lifecycle: Designed for a long lifecycle, providing a stable platform for years of use.

Specific configurations of the OptiPlex 960 might include different hard drive sizes (e.g., 160GB, 250GB, 500GB), different amounts of RAM (e.g., 2GB, 4GB, 8GB), and different operating systems (e.g., Windows 7 Professional, Windows Vista Business). The desktop came in different form factors, including a desktop, a small form factor, and an ultra-small form factor, offering flexibility to meet various space and performance requirements.

You May Also Be Interested in

NANYA
Need more? Email Us
Intel
Contact for details
Need more? Email Us
NEC
Need more? Email Us
New Japan Radio
Lowest to $1.3063
Richtek USA Inc.
Need more? Email Us
Qorvo US Inc.
Lowest to $1.3063
Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457
Intel
Need more? Email Us
Renesas Electronics America
16-bit Microcontrollers with R8C CPU Core (Non Promotion)
Lowest to $81.3316

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess