EN
  • EN
  • DE

E48SC3R315NMFA

Part No E48SC3R315NMFA
Manufacturer Delta Electronics
Catalog END - OF - LIFE
Description Delphi Series E48SC, Eighth Brick Family DC/DC Power Modules: 48V in, 3.3V/15A out
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Delta Electronics
Win Source Part Number 1170552-E48SC3R315NMFA
Manufacturer Homepage www.deltaww.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian E48SC3R315NMFA CAD Model

Description

The E48SC3R315NMFA is a DC-DC converter module manufactured by Delta Electronics. This module is designed to provide a regulated 3.3V output voltage from a 48V DC input, making it suitable for various applications requiring a stable and efficient power supply. Its compact size and high efficiency make it ideal for integration into space-constrained and power-sensitive electronic devices.

Applications

  • Telecommunications Equipment: Powering network switches, routers, and other telecom infrastructure components.
  • Data Centers: Providing regulated power for servers, storage systems, and other data center equipment.
  • Industrial Automation: Supplying power to programmable logic controllers (PLCs), sensors, and other industrial control devices.
  • Networking Equipment: Powering ethernet switches, routers and access points.
  • Distributed Power Architectures: Provides isolated power conversion in distributed power systems.

Features

  • High Efficiency: Operates with high efficiency, minimizing power losses and reducing heat generation.
  • Wide Input Voltage Range: Accepts a wide range of input voltages, providing flexibility in various power supply configurations.
  • Regulated Output Voltage: Delivers a stable and precise 3.3V output voltage, ensuring reliable operation of connected devices.
  • Overcurrent Protection: Protects the module and connected devices from damage due to excessive current draw.
  • Overtemperature Protection: Shuts down the module in the event of overheating, preventing damage to the module and surrounding components.

Benefits

  • Reduced Energy Consumption: High efficiency operation minimizes energy waste and reduces operating costs.
  • Improved System Reliability: Stable and regulated output voltage ensures reliable operation of connected devices.
  • Simplified System Design: Integrated protection features simplify system design and reduce the need for external protection circuitry.
  • Compact Size: Small form factor allows for easy integration into space-constrained applications.
  • Enhanced Thermal Performance: Efficient design minimizes heat generation, improving the thermal performance of the overall system.

Additional Details

The E48SC3R315NMFA typically comes in a through-hole or surface-mount package. Key specifications include an input voltage range typically around 36V to 75V DC, output voltage of 3.3V DC, and an output current capacity up to 15A. It often includes isolation between the input and output. The operating temperature range typically spans from -40°C to +85°C. Detailed information on the electrical characteristics, package dimensions, and application recommendations for ensuring optimal performance can be found in the product datasheet.

You May Also Be Interested in

Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Vishay
Silicon Z-Diodes
Lowest to $0.3384
ELM-TECH
Complementary MOSFET
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.2820 $62.5640
5+ $25.6676 $128.3380
7+ $24.8648 $174.0536
10+ $24.0633 $240.6330
13+ $23.2605 $302.3865
17+ $20.8547 $354.5299
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 445 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess