EN
  • EN
  • DE

MPT730-2R2M1

Part No MPT730-2R2M1
Manufacturer Delta Electronics
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Delta Electronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831553-MPT730-2R2M1
Ultra Librarian 3D Model Ultra Librarian MPT730-2R2M1 CAD Model

Description

The MPT730-2R2M1 is a high-current power inductor manufactured by Delta Electronics. It's designed for use in a variety of power conversion applications where efficient energy storage and high current handling are required. This inductor features a shielded construction, minimizing EMI (Electromagnetic Interference) and offering improved performance in sensitive electronic circuits.

Applications

  • DC-DC converters: Used as the main inductor in buck, boost, and buck-boost converters.
  • Voltage regulators: Found in voltage regulation circuits for providing stable and efficient power delivery.
  • Power supplies: Employed in switching power supplies for energy storage and filtering.
  • Filtering applications: Used in power line filtering to reduce noise and ripple.
  • Automotive electronics: Suitable for automotive applications requiring robust and reliable power components.

Features

  • High current capability: Designed to handle high DC current without saturation.
  • Shielded construction: Minimizes EMI and RFI emissions.
  • Low DC resistance (DCR): Reduces power losses and improves efficiency.
  • Compact size: Offers a small footprint for space-constrained applications.
  • High saturation current: Ensures stable inductance under high current conditions.
  • RoHS compliant: Environmentally friendly construction.

Benefits

  • Improved efficiency: Low DCR minimizes power losses, resulting in higher efficiency in power conversion circuits.
  • Reduced EMI: Shielded construction reduces electromagnetic interference, improving overall system performance.
  • Stable performance: High saturation current ensures stable inductance even under high current conditions.
  • Reliable operation: Robust design and construction ensure reliable operation in demanding environments.
  • Space-saving design: Compact size allows for use in space-constrained applications.

Additional Details

The MPT730-2R2M1 typically has an inductance value of 2.2μH. The specific saturation current and DCR values will vary depending on the specific model, so refer to the Delta Electronics datasheet for exact specifications. The operating temperature range is typically from -40°C to +125°C. The inductor is typically surface mountable for automated assembly. Materials used in construction are chosen for high temperature stability and reliability.

You May Also Be Interested in

American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5520 $62.0800
95+ $1.2735 $120.9825
145+ $1.2337 $178.8865
195+ $1.1940 $232.8300
255+ $1.1541 $294.2955
335+ $1.0346 $346.5910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,390 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess