EN
  • EN
  • DE

Q54SG12050NKFG

Part No Q54SG12050NKFG
Manufacturer Delta Electronics
Catalog OEM Parts (O - R)
Description Module DC-DC Single-OUT 12V 50A 13-Pin Quarter-Brick
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1086566-Q54SG12050NKFG
Categories OEM Parts(O-R)
Manufacturer Delta Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian Q54SG12050NKFG CAD Model

Description

The Delta Electronics Q54SG12050NKFG is a DC-DC converter designed to provide a stable and regulated power supply for a variety of electronic applications. It's a vital component used to efficiently convert one DC voltage level to another, ensuring that sensitive electronic devices receive the correct power required for optimal operation. Delta Electronics is renowned for its high-quality power solutions, and this converter reflects that commitment to reliability and performance.

Applications:

  • Telecommunications Equipment: Used in base stations, routers, and other networking devices to provide isolated power to sensitive circuitry.
  • Industrial Automation: Powers sensors, controllers, and other components in industrial control systems.
  • Medical Devices: Provides reliable power for diagnostic and monitoring equipment.
  • Transportation Systems: Integrated into onboard systems in trains, buses, and airplanes to power various electronic devices.
  • Renewable Energy Systems: Used in solar inverters and other renewable energy equipment to convert DC voltage.

Features:

  • High Efficiency: Designed for efficient power conversion, minimizing energy waste and heat generation.
  • Wide Input Voltage Range: Accommodates a broad range of input voltages, providing flexibility in various power environments.
  • Isolated Output: Provides galvanic isolation between the input and output, enhancing safety and reducing noise.
  • Overvoltage Protection: Protects the load from damage due to excessive voltage.
  • Overcurrent Protection: Prevents damage from excessive current draw.
  • Short Circuit Protection: Shuts down the converter in the event of a short circuit to prevent damage.
  • Compact Size: Designed for space-constrained applications.
  • Reliable Performance: Built with high-quality components to ensure long-term reliability.

Benefits:

  • Stable Power Supply: Ensures a consistent and regulated voltage output, preventing damage to sensitive electronic components.
  • Improved System Reliability: Protection features enhance the overall reliability and lifespan of the system.
  • Reduced Energy Consumption: High efficiency minimizes energy waste and lowers operating costs.
  • Enhanced Safety: Isolation and protection features improve the safety of the system and prevent electrical hazards.
  • Simplified System Design: Wide input voltage range and compact size simplify the design and integration of the power supply.

The Q54SG12050NKFG is a robust and reliable DC-DC converter suitable for a wide range of applications. Its high efficiency, comprehensive protection features, and compact size make it an ideal choice for demanding power supply requirements. Specific technical specifications include an input voltage range around 36-75V DC, and an output voltage of 5V DC with a current rating of around 10A, resulting in an output power of 50W. These specifications can vary and users should consult the official Delta Electronics datasheet for precise values related to their particular use case. This converter is designed to meet stringent industry standards for safety and electromagnetic compatibility (EMC), guaranteeing a dependable and secure operation in various environments.

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
KOA Speer
Need more? Email Us
Rockwell
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Rockwell
Need more? Email Us
Yageo
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess