EN
  • EN
  • DE

433-3230-002

Part No 433-3230-002
Manufacturer Dialight
Catalog Hard To Find
Description Caltrans LED Modules
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Dialight
Win Source Part Number 1128695-433-3230-002
Manufacturer Homepage www.dialight.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 433-3230-002 CAD Model

Description

The 433-3230-002 is a high-intensity LED indicator manufactured by Dialight. These indicators are designed for various applications requiring visual signaling, status indication, or front panel illumination. Known for their reliability and longevity, they are suitable for both indoor and outdoor environments.

Applications

  • Front Panel Indicators
  • Status Indicators
  • Industrial Control Panels
  • Automotive Lighting
  • General Illumination

Features

  • High Intensity LED
  • Long Lifespan
  • Low Power Consumption
  • Wide Viewing Angle
  • Various Color Options

Benefits

  • Clear and visible indication even in bright ambient light.
  • Reduced maintenance costs due to long lifespan.
  • Energy-efficient operation contributing to lower overall power consumption.
  • Easy monitoring from different viewing positions due to the wide viewing angle.
  • Versatile use in various applications with available color options.

Additional Details

The 433-3230-002 LED indicator comes in different mounting configurations, including through-hole and surface-mount options, providing flexibility in design. The specific luminous intensity and color are defined by the particular variant. The robust construction ensures reliable performance under different operating conditions. Dialight's commitment to quality ensures that the LED indicator meets stringent industry standards, making it a dependable choice for critical indication applications. The materials used are selected for their durability and resistance to environmental factors, ensuring long-term reliability.

You May Also Be Interested in

Cypress Semiconductor Corp
EZ-USB® CX3: MIPI CSI-2 to SuperSpeed USB Bridge Controller | IC EZ-USB BRIDGE 4LANE 121BGA
Lowest to $27.2309
NXP / Nexperia
Lowest to $3.2617
Analog Devices Inc.
IC RF SWITCH SP4T 3.5GHZ 16QSOP
Lowest to $3.8836
Micrel
Lowest to $9.8522
Torex Semiconductor Ltd
Need more? Email Us
Samsung
Lowest to $6.5223
IDT, Integrated Device Technology Inc
Need more? Email Us
NXP / Nexperia
IC MPU Q OR IQ 667MHZ 561TEBGA1
Lowest to $80.0542
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 14SOIC
Lowest to $2.0178

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess