EN
  • EN
  • DE

550-5512F

Part No 550-5512F
Manufacturer Dialight
Catalog Optics - LEDs - Light Pipes
Description LED Circuit Board Indicators 5MM CBI
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Red
Current 30 mA
Element Configuration Single
Lens Style Clear, Diffused
Luminous Intensity 125 mcd
Max Operating Temperature 100 °C
Min Operating Temperature -55 °C
Mount Through Hole
Number of LEDs 1
Number of Pins 2
Packaging Bulk
RoHS Compliant
Win Source Part Number 1172390-550-5512F
Categories Optics - LEDs - Light Pipes
Manufacturer Dialight
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 550-5512F CAD Model

Description

The Dialight 1172390-550-5512F is a through-hole red LED with a clear, diffused lens style and a luminous intensity of 125mcd.

  • LED Color: Red
  • Lens Style: Clear, Diffused
  • Luminous Intensity: 125mcd
  • Voltage Rating: 2V
  • Current: 30mA
  • Category: Optics - LEDs - Light Pipes
  • Popularity: Medium
  • Package: Bulk
  • Number of Pins: 2
  • RoHS Compliant: Yes
  • Min Operating Temperature: -55 degrees Celsius
  • Max Operating Temperature: 100 degrees Celsius

You May Also Be Interested in

Rohm Semiconductor
LED RED DIFFUSED T/H / Red LED Indication - Discrete 2.1V Radial
Need more? Email Us
Rohm Semiconductor
LED GREEN CLEAR 2PLCC SMD / Green 560nm LED Indication - Discrete 2V 2-PLCC
Need more? Email Us
Rohm Semiconductor
EXCELED SERIES CHIP LED: ROHM'S / Yellow 590nm LED Indication - Discrete 2.2V 0603 (1608 Metric)
Lowest to $0.0573
Rohm Semiconductor
Lowest to $0.3442
Rohm Semiconductor
Led, 0805, Red, 2.5MCD, 620NM
Lowest to $0.2911
Visual Communications Company - VCC
LITEPIPE FLEX CLEAR TRANSP 12" / LED Light Pipe Round Clear Flexible Bag
Lowest to $6.5292
Lumex Opto/Components Inc.
LED GREEN CLEAR 1206 SMD / Green LED Indication - Discrete 2.1V 1206 (3016 Metric)
Lowest to $0.0991
Rohm Semiconductor
LED Single Uni-Color Yellow Green 572nm 20mA 2-Pin 1305 T/R
Lowest to $0.3442
Lumex Opto/Components Inc.
LIGHT PIPE 2.8MM SGL RA POS SMD / LED Light Pipe Rectangular Right Angle Clear Rigid Bulk
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess