EN
  • EN
  • DE

IW1691-09

Part No IW1691-09
Manufacturer Dialog Semiconductor GmbH
Description Digital PWM Current-Mode Controller for Quasi-Resonant Operation
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Dialog Semiconductor GmbH
Win Source Part Number 1190894-IW1691-09
Manufacturer Homepage www.dialog-semiconductor.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IW1691-09 CAD Model

Description

The IW1691-09 is a highly integrated AC/DC power conversion controller from Dialog Semiconductor. It's designed for off-line power supplies, providing high efficiency and compact size for applications like chargers and adapters. This device integrates multiple functions, including a primary-side controller and secondary-side synchronous rectification driver, to minimize external component count and simplify the power supply design.

Applications:

  • Smartphone and tablet chargers.
  • AC/DC adapters for various electronic devices.
  • Standby power supplies for consumer electronics.
  • Auxiliary power supplies in industrial equipment.
  • LED lighting power supplies.

Features:

  • Primary-side regulation (PSR): Eliminates the need for optocoupler feedback, reducing component count and improving reliability.
  • Secondary-side synchronous rectification (SR) driver: Enhances efficiency by minimizing conduction losses in the secondary rectifier.
  • Constant voltage (CV) and constant current (CC) control: Provides accurate voltage and current regulation for battery charging applications.
  • Low standby power consumption: Meets stringent energy efficiency standards.
  • Multiple protection features: Includes overvoltage protection (OVP), overcurrent protection (OCP), and overtemperature protection (OTP).
  • Adaptive multi-mode control: Optimizes efficiency across a wide load range.
  • Frequency jittering: Reduces EMI (electromagnetic interference).

Benefits:

  • High efficiency: Minimizes energy waste and reduces heat generation.
  • Compact size: Reduces the overall size of the power supply.
  • Simplified design: Integrated functionality reduces component count and simplifies the design process.
  • Improved reliability: Built-in protection features enhance system reliability.
  • Lower cost: Reduced component count and simplified design lower the overall cost of the power supply.

Additional Details:

The IW1691-09 typically operates with a wide input voltage range (e.g., 85VAC to 265VAC). It offers a high level of integration, reducing the need for external components and minimizing the BOM (Bill of Materials) cost. The adaptive multi-mode control ensures optimal efficiency across a wide load range, making it suitable for various applications. The frequency jittering feature helps to reduce EMI, simplifying the compliance with regulatory requirements. The device is typically available in a small form factor package, further contributing to the compact size of the power supply.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2356 $58.9000
600+ $0.1940 $116.4000
930+ $0.1871 $174.0030
1,275+ $0.1813 $231.1575
1,645+ $0.1756 $288.8620
2,210+ $0.1571 $347.1910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,700 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess