EN
  • EN
  • DE
  • IT

SC14CVMDECT SF01T

Part No SC14CVMDECT SF01T
Manufacturer Dialog Semiconductor GmbH
Catalog RF Transceiver Modules
Description CORDLESS VOICE MOD 1.9GHZ BAND F / Cordless Voice Module
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Dialog Semiconductor GmbH
Frequency 1.88GHz ~ 1.9GHz
Power - Output 23dBm
Sensitivity -93dBm
Serial Interfaces UART
Antenna Type Integrated, Trace
Operating Supply Voltage 3.3V
Mounting SMD
Operating Temperature Range -40°C ~ 85°C
Win Source Part Number 793916-SC14CVMDECT SF01T
Popularity Medium
Supply and Demand Status Limited
Quantity per package 600
Introduction Date February 03, 1997
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SC14CVMDECT SF01T CAD Model

Description

The electronic component from Dialog Semiconductor GmbH has a medium popularity.

  • Win Source Part Number: 793916-SC14CVMDECT SF01T
  • Frequency Range: 1.88GHz ~ 1.9GHz
  • Operating Supply Voltage: 3.3V
  • Power Output: 23dBm
  • Sensitivity: -93dBm
  • Antenna Type: Integrated Trace
  • Operating Temperature: -40°C ~ 85°C
  • Interface: UART Serial
  • Category: RF/IF and RFID
  • Introduction Date: February 03, 1997
  • Estimated EOL Date: 2028
  • Quantity per Package: 600

You May Also Be Interested in

Laird Connectivity Inc.
RF TXRX MOD BLUETOOTH CHIP SMD
Need more? Email Us
U-blox
RF TXRX MOD BLE NORDIC 5.0 CHIP
Lowest to $19.1956
U-blox
RF TXRX MODULE BT CHIP SMD
Lowest to $12.0571
Laird Connectivity Inc.
RF TXRX MODULE BLUETOOTH SMD
Lowest to $129.5523
Quectel
RF TXRX MOD CELLULAR SMD
Lowest to $17.9284
Digi International
RF TXRX MOD BT CHIP + U.FL SMD
Need more? Email Us
Laird Connectivity Inc.
RF TXRX MODULE BT I-PEX MHF4 SMD
Need more? Email Us
Digi International
RF TXRX MOD 802.15.4 TRC ANT TH
Need more? Email Us
Laird Connectivity Inc.
RF TXRX MODULE BT CHIP SMD
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess