EN
  • EN
  • DE
  • IT

LM4040CEX3-3.3+T

Part No LM4040CEX3-3.3+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 3.3V SC70
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel
Reference Type Shunt
Output Type Fixed
Min/Fixed Output Voltage 3.3V
Output Current 15mA
Tolerance ±0.5%
Temperature Coefficient 100ppm/°C
Noise - 10Hz to 10kHz 50μVrms
Current - Cathode 67μA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SC-70, SOT-323
Supplier Device Package SC-70-3
Family Part Number LM4040
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 710792-LM4040CEX3-3.3+T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM4040CEX3-3.3+T CAD Model

Description

The LM4040CEX3-3.3+T from Maxim Integrated is a highly precise, easy-to-use, shunt-mode voltage reference. This robust component offers a fixed reverse breakdown voltage of 3.3V with an impressive initial accuracy of ±0.1%. It is designed for a wide array of applications, ranging from data converters to battery management and power supplies, making it an indispensable part of any precision voltage regulation solution.

The device operates over a broad current range from 60µA to 15mA, providing designers with a flexible solution that caters to various current requirements. This adaptability ensures that the LM4040CEX3-3.3+T can be integrated into diverse systems without compromising performance. Additionally, the low dynamic impedance of less than 0.6 ohms ensures stable reverse breakdown voltage even with varying load conditions, contributing to the device's high reliability and consistency.

One of the key features of the LM4040CEX3-3.3+T is its excellent temperature coefficient, typically 75ppm/°C, which guarantees a minimal deviation in output voltage with temperature changes. This makes the device particularly suitable for applications that demand stable voltage references under varying environmental conditions. Furthermore, the product is offered in a small SOT-23 package, making it ideal for space-constrained applications.

The LM4040CEX3-3.3+T voltage reference is also characterized by its long-term stability and low noise output, which are critical parameters for precision measurement systems. Maxim Integrated's commitment to quality ensures that each unit is robust and reliable, meeting the stringent requirements of industrial and commercial applications.

Maxim Integrated provides comprehensive technical support for the LM4040CEX3-3.3+T, including detailed datasheets, application notes, and design resources to assist engineers in implementing the voltage reference into their designs effectively. With its combination of precision, flexibility, and support, the LM4040CEX3-3.3+T is a top choice for professionals looking for a dependable voltage reference solution.

You May Also Be Interested in

Linear Technology
Precision Reference
Need more? Email Us
Linear Technology
Precision Reference
Need more? Email Us
Texas Instruments
PRECISION MICROPOWER SHUNT VOLTAGE REFERENCE
Need more? Email Us
National Semiconductor (TI)
Low-Voltage (1.24V) Adjustable Precision Shunt Regulators
Lowest to $0.1888
Maxim Integrated
+5V, +10V Precision Voltage References
Need more? Email Us
Texas Instruments
LOW-VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATORS
Lowest to $0.4638
Texas Instruments
4 ppm100 A SOT23-6 SERIES VOLTAGE REFERENCES
Lowest to $6.0628
Linear Technology
Precision Reference
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7380 $51.6600
170+ $0.6056 $102.9520
260+ $0.5866 $152.5160
355+ $0.5677 $201.5335
460+ $0.5488 $252.4480
610+ $0.4920 $300.1200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 47,700 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess