EN
  • EN
  • DE
  • IT

SC14SPNODE SF01T

Part No SC14SPNODE SF01T
Manufacturer Dialog Semiconductor GmbH
Catalog RF Transceiver Modules
Description RX TXRX MOD WIFI SURFACE MOUNT  /  WiFi Transceiver Module 1.87GHz ~ 1.93GHz Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver Modules and Modems
Mfr Dialog Semiconductor GmbH
Package Bulk
Product Status Not For New Designs
RF Family/Standard WiFi
Frequency 1.87GHz ~ 1.93GHz
Power - Output 23dBm
Sensitivity -93dBm
Voltage - Supply 2.1V ~ 3.1V
Mounting SMD (SMT)
Package / Case Module
Base Product Number SC14
Other Names SC14SPNODE SF01T,SC14SPNODESF01T
Standard Package 600
HTSUS 0000.00.0000
Win Source Part Number 1235708-SC14SPNODE SF01T
Ultra Librarian 3D Model Ultra Librarian SC14SPNODE SF01T CAD Model

Description

The SC14SPNODE SF01T is a high-quality RF transceiver module manufactured by Dialog Semiconductor GmbH.

  • Frequency Range: 1.87GHz ~ 1.93GHz
  • Power Output: 23dBm
  • Function: WiFi module
  • Package: Bulk

You May Also Be Interested in

U-blox
RF TXRX MODULE BT CHIP SMD
Lowest to $12.0571
U-blox
RF TXRX MODULE BT TRACE ANT SMD
Lowest to $14.3743
Murata Electronics North America
RF TXRX MODULE WIFI SMD
Lowest to $32.3232
Laird Connectivity Inc.
RF TXRX MODULE BT I-PEX MHF4 SMD
Need more? Email Us
Fanstel Corp.
RF TXRX MODULE BT PCB TRACE SMD
Lowest to $29.6399
Quectel
RF TXRX MOD CELLULAR SMD
Lowest to $17.9284
Digi International
RF TXRX MODULE BT/CEL U.FL SMD
Need more? Email Us
U-blox
RF TXRX MOD BLE NORDIC 5.0 CHIP
Lowest to $19.1956
Digi International
RF TXRX MOD 802.15.4 TRC ANT TH
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess