EN
  • EN
  • DE

20-101-1179

Part No 20-101-1179
Manufacturer Digi International
Catalog Embedded - Microcontroller, Microprocessor, FPGA Modules
Description IC MOD RABBIT 3000 44.2MHZ 768KB / RabbitCore RCM3209 Embedded Module Rabbit 3000 44.2MHz 768KB 512KB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers, Microprocessor, FPGA Modules
Mfr Digi
Series RabbitCore RCM3209
Package Box
Product Status Not For New Designs
Module/Board Type MPU Core
Core Processor Rabbit 3000
Speed 44.2MHz
Flash Size 512KB
RAM Size 768KB
Connector Type 2 IDC Headers 2x17
Size / Dimension 1.850" L x 2.730" W (47.00mm x 69.00mm)
Temperature Range - Operating -40°C ~ 85°C
Standard Package 20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8537.10.9160
California Prop 65 Warning Information
Win Source Part Number 1340663-20-101-1179
Ultra Librarian 3D Model Ultra Librarian 20-101-1179 CAD Model

Description

The RabbitCore RCM3209 is a microprocessor, FPGA module that features a Rabbit 3000 core processor with a speed of 44.2MHz. The module comes with a RAM size of 768KB and a flash size of 512KB.

  • Core Processor: Rabbit 3000
  • Processor Speed: 44.2MHz
  • RAM Size: 768KB
  • Flash Size: 512KB
  • Connector Type: 2 IDC headers 2x17
  • Package: Box
  • Size/Dimension: 1.850" L x 2.730" W (47.00mm x 69.00mm)
  • Application: MPU core
  • Operating Temperature: -40°C to 85°C
  • Lifecycle Status: Not For New Designs
  • California Prop 65 Warning: Yes

You May Also Be Interested in

Trenz Electronic GmbH
IC MODULE ARTIX7
Need more? Email Us
Rochester Electronics
MATH COPROCESSOR, 16 BIT, NMOS,
Need more? Email Us
Intel
INTEL ATOM PROCESSOR Z2560
Lowest to $8.1250
Microchip Technology
SAMA5D2 WIRELESS SOM / - Embedded Module ARM® Cortex®-A5 500MHz 256MB 8MB
Need more? Email Us
Digi International
RCM4310 RABBITCORE
Need more? Email Us
Renesas Electronics America
8-bit Microcontrollers - MCU
Lowest to $7.8205
Digi International
MODULE RABBITCORE RCM3000
Need more? Email Us
Texas Instruments
TOKEN RING COMMPROCESSOR
Need more? Email Us
Amd
IC MOD ARM CORTEX A53 533MHZ
Lowest to $709.0909

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $2,328.3583 $2,328.3583
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess