EN
  • EN
  • DE

TE0712-02-82C11-P

Part No TE0712-02-82C11-P
Manufacturer Trenz Electronic GmbH
Catalog Embedded - Microcontroller, Microprocessor, FPGA Modules
Description IC MODULE ARTIX7
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers, Microprocessor, FPGA Modules
Mfr Trenz Electronic GmbH
Series TE0712
Package Bulk
Product Status Obsolete
Module/Board Type FPGA Core
Speed 200MHz
Flash Size 32MB
RAM Size 1GB
Connector Type Samtec LSHM
Size / Dimension 1.970" L x 1.570" W (50.00mm x 40.00mm)
Temperature Range - Operating 0°C ~ 85°C
Standard Package 1 pcs
MSL Level Not Applicable
ECCN 3A991D
HTSUS 8471.50.0150
Win Source Part Number 908500-TE0712-02-82C11-P
Ultra Librarian 3D Model Ultra Librarian TE0712-02-82C11-P CAD Model

Description

The FPGA Modules with Win Source Part Number 908500-TE0712-02-82C11-P are powerful and versatile integrated circuits designed for embedded systems.

  • Manufacturer: Trenz Electronic GmbH
  • Win Source Part Number: 908500-TE0712-02-82C11-P
  • Series: TE0712
  • Connector Type: Samtec LSHM
  • Core Processor Speed: 200MHz
  • Length: 1.970 inches (50.00mm)
  • Width: 1.570 inches (40.00mm)
  • RAM Size: 1GB
  • Flash Size: 32MB
  • Operating Temperature: 0°C to 85°C
  • Status: Obsolete

You May Also Be Interested in

Digi International
IC MOD RABBIT 6000 162.5MHZ
Need more? Email Us
Digi International
IC MOD ARM7TDMI 55MHZ 8MB 50PK / Digi Connect ME® Embedded Module ARM7TDMI, NS7520 55MHz 8MB 2MB
Need more? Email Us
Digi International
IC MOD RABBIT 3000 44.2MHZ 768KB / RabbitCore RCM3209 Embedded Module Rabbit 3000 44.2MHz 768KB 512KB
Lowest to $2,328.3583
Digi International
IC CONNECT ME 9210 4/8-S 8MB / Digi Connect ME® Embedded Module ARM926EJ-S, NS9210 75MHz 8MB 4MB
Need more? Email Us
Digi International
MODULE 9P 32MB SDRAM 32MB FLASH / - Embedded Module
Lowest to $1.1078
Digi International
IC MOD RABBIT 2000 22.1MHZ 512KB / RabbitCore RCM2200 Embedded Module Rabbit 2000 22.1MHz 512KB 512KB
Need more? Email Us
Microchip Technology
IC MOD CORTEX-A5 500MHZ 1GB 64MB
Lowest to $79.2225
Amd
IC MOD ARM CORTEX A53 533MHZ
Lowest to $709.0909
Intel
INTEL ATOM PROCESSOR Z2580
Lowest to $14.3382

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess