EN
  • EN
  • DE

DG8065101418900

Part No DG8065101418900
Manufacturer Intel
Catalog Embedded - Microcontroller, Microprocessor, FPGA Modules
Description INTEL ATOM PROCESSOR Z2580
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers, Microprocessor, FPGA Modules
Mfr Intel
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
HTSUS 0000.00.0000
Win Source Part Number 954377-DG8065101418900
Ultra Librarian 3D Model Ultra Librarian DG8065101418900 CAD Model

Description

The Intel DG8065101418900 is an embedded module, likely a System-on-Module (SoM) or Computer-on-Module (COM), designed for a variety of embedded applications. Given Intel's presence in the embedded market, it likely features an Intel processor (possibly an Atom, Core, or Xeon D series) combined with memory, storage interfaces, and I/O connectivity on a single board.

Applications

  • Industrial Automation: Used in control systems, data acquisition, and machine vision applications.
  • Networking: Implemented in routers, switches, and network appliances.
  • Digital Signage: Powers interactive displays and advertising systems.
  • Medical Devices: Integrated into diagnostic equipment and patient monitoring systems.
  • Transportation: Deployed in vehicle management systems, infotainment, and autonomous driving platforms.

Features

  • High-performance Intel Processor: Provides substantial processing power for demanding workloads.
  • Integrated Memory: Includes onboard RAM for efficient data handling.
  • Storage Interfaces: Supports various storage options such as SATA, NVMe, or eMMC.
  • Extensive I/O Connectivity: Offers a wide range of interfaces including Ethernet, USB, serial ports, and display outputs.
  • Compact Form Factor: Designed for space-constrained environments.
  • Ruggedized Options: Available in versions designed for harsh environments with extended temperature ranges.
  • Long Lifecycle Support: Intel typically provides extended support for embedded products, ensuring long-term availability.

Benefits

  • Reduced Development Time: Simplifies system design by integrating key components into a single module.
  • Lower Total Cost of Ownership: Reduces BOM costs and simplifies manufacturing.
  • Improved Performance: Delivers high processing power and efficient data handling.
  • Enhanced Reliability: Designed for demanding environments and long-term operation.
  • Scalability: Offers a range of processor options and configurations to meet varying performance requirements.

Additional Details

Due to the product being an embedded module, specific technical specifications (e.g., exact processor model, memory capacity, I/O details) vary widely based on the configuration. It's designed to be integrated into a larger system, providing the core processing and connectivity. The Intel product brief or datasheet for this specific module number provides precise details about its hardware and software capabilities, power consumption, and environmental specifications. Typically, these modules support various operating systems, including Linux, Windows Embedded, and real-time operating systems (RTOS).

You May Also Be Interested in

Digi International
IC CONNECT ME-S 4MB FLASH
Need more? Email Us
Digi International
MODULE 9P 32MB SDRAM 32MB FLASH / - Embedded Module
Lowest to $1.1078
Microchip Technology
SAMA5D2 WIRELESS SOM / - Embedded Module ARM® Cortex®-A5 500MHz 256MB 8MB
Need more? Email Us
Trenz Electronic GmbH
IC SOC MODULE XILINX ZYNQ / - Embedded Module ARM® Cortex®-A9 256MB 32MB
Need more? Email Us
Digi International
MODULE RABBITCORE RCM3000
Need more? Email Us
Microchip Technology
IC MOD CORTEX-A5 500MHZ 1GB 64MB
Lowest to $79.2225
Texas Instruments
TOKEN RING COMMPROCESSOR
Need more? Email Us
Digi International
IC CONNECT ME 9210 4/8-S 8MB / Digi Connect ME® Embedded Module ARM926EJ-S, NS9210 75MHz 8MB 4MB
Need more? Email Us
Digi International
IC MOD RABBIT 3000 44.2MHZ 768KB / RabbitCore RCM3209 Embedded Module Rabbit 3000 44.2MHz 768KB 512KB
Lowest to $2,328.3583

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.3382 $57.3528
9+ $11.7647 $105.8823
14+ $11.3971 $159.5594
19+ $11.0294 $209.5586
24+ $10.6618 $255.8832
32+ $9.5588 $305.8816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,693 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess