EN
  • EN
  • DE

20-101-0494

Part No 20-101-0494
Manufacturer Digi International
Catalog Embedded - Microcontroller, Microprocessor, FPGA Modules
Description IC MOD RABBIT 2000 22.1MHZ 512KB / RabbitCore RCM2200 Embedded Module Rabbit 2000 22.1MHz 512KB 512KB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers, Microprocessor, FPGA Modules
Mfr Digi
Series RabbitCore RCM2200
Package Box
Product Status Not For New Designs
Module/Board Type MPU Core
Core Processor Rabbit 2000
Speed 22.1MHz
Flash Size 512KB
RAM Size 512KB
Connector Type 2 IDC Headers 2x13
Size / Dimension 1.600" L x 2.300" W (41.00mm x 58.00mm)
Temperature Range - Operating 0°C ~ 70°C
Standard Package 10
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 4A994
HTSUS 8537.10.9160
California Prop 65 Warning Information
Win Source Part Number 1340475-20-101-0494
Ultra Librarian 3D Model Ultra Librarian 20-101-0494 CAD Model

Description

The RabbitCore RCM2200 is an embedded microcontroller that belongs to the integrated circuits category. Digi.

  • Core Processor: Rabbit 2000
  • Processor Speed: 22.1MHz
  • RAM Size: 512KB
  • Flash Size: 512KB
  • Module/Board Type: MPU Core
  • Connector Type: 2 IDC Headers 2x13
  • Standard Package: 10
  • Package Size: 1.600" L x 2.300" W (41.00mm x 58.00mm)
  • Operating Temperature: 0°C ~ 70°C
  • Status: Not For New Designs

You May Also Be Interested in

Digi International
IC MOD ARM926EJ-S 75MHZ 8MB / Digi Connect ME® Embedded Module ARM926EJ-S, NS9210 75MHz 8MB 4MB
Need more? Email Us
Digi International
IC CONNECT ME 9210 4/8-S 8MB / Digi Connect ME® Embedded Module ARM926EJ-S, NS9210 75MHz 8MB 4MB
Need more? Email Us
Trenz Electronic GmbH
IC MODULE ARTIX7
Need more? Email Us
Digi International
IC MOD ARM926EJ-S 75MHZ 16MB / Digi Connect ME® Embedded Module ARM926EJ-S, NS9210 75MHz 16MB 8MB
Need more? Email Us
Lantronix, Inc.
IC MOD DSTNI-EX 25MHZ 256KB
Lowest to $81.8046
Digi International
IC MOD RABBIT 6000 162.5MHZ
Need more? Email Us
Digi International
MODULE 9P 32MB SDRAM 32MB FLASH / - Embedded Module
Lowest to $1.1078
Digi International
MODULE RABBITCORE RCM3200
Need more? Email Us
Digi International
IC MOD RABBIT 2000 22.1MHZ 512KB / RabbitCore RCM2200 Embedded Module Rabbit 2000 22.1MHz 512KB 512KB
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess