The TK31N60X is a 600V, 31A N-channel power MOSFET from Toshiba Semiconductor and Storage, designed for efficient power switching applications. It aims to offer a balance of performance and cost-effectiveness. It's built to minimize conduction losses and optimize switching characteristics.
Applications
- Switch-mode power supplies (SMPS)
- Power factor correction (PFC)
- Uninterruptible power supplies (UPS)
- Lighting (LED) power supplies
- DC-DC converters
- Motor drives
Features
- V<sub>DSS: 600V
- I<sub>D: 31A
- R<sub>DS(on): Low on-resistance (Consult datasheet for specific value)
- Fast switching speed
- Low gate charge
- Avalanche energy rated
Benefits
- High Efficiency: Low on-resistance reduces conduction losses, improving overall power supply efficiency.
- Reliable Operation: Avalanche energy rating enhances robustness and prevents device failure under transient conditions.
- Simplified Design: Fast switching simplifies drive circuit design and reduces component count.
- Compact Footprint: Enables smaller and more compact power supply designs.
- Cost-Effective: Offers a balance of performance and cost for a wide range of applications.
Technical Specifications
The TK31N60X features a drain-source voltage (V<sub>DSS) of 600V and a continuous drain current (I<sub>D) of 31A. The on-resistance (R<sub>DS(on)) is designed to be low; refer to the datasheet for the specific value at a given gate-source voltage (V<sub>GS). The gate charge (Q<sub>g) is minimized to ensure fast switching performance. The device operates over a standard temperature range (typically -55°C to +150°C). Package details and detailed thermal characteristics should be obtained from the official datasheet.