EN
  • EN
  • DE

DC-ME-01T-C-50

Part No DC-ME-01T-C-50
Manufacturer Digi International
Catalog Embedded - Microcontroller, Microprocessor, FPGA Modules
Description IC MOD ARM7TDMI 55MHZ 8MB 50PK / Digi Connect ME® Embedded Module ARM7TDMI, NS7520 55MHz 8MB 2MB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers, Microprocessor, FPGA Modules
Mfr Digi
Series Digi Connect ME®
Package Box
Module/Board Type MPU Core
Core Processor ARM7TDMI, NS7520
Speed 55MHz
Flash Size 2MB
RAM Size 8MB
Connector Type RJ45
Size / Dimension 1.450" L x 0.750" W (36.70mm x 19.10mm)
Temperature Range - Operating -40°C ~ 85°C
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.1180
California Prop 65 Warning Information
Win Source Part Number 1339981-DC-ME-01T-C-50
Ultra Librarian 3D Model Ultra Librarian DC-ME-01T-C-50 CAD Model

Description

The Digi Connect ME® is an integrated circuit module designed for embedded microcontrollers, microprocessors, and FPGA modules.

  • Core Processor: ARM7TDMI, NS7520
  • Processor Speed: 55MHz
  • Package: Box
  • RAM Size: 8MB
  • Flash Size: 2MB
  • Temperature Range: -40°C to 85°C
  • Connector Type: RJ45
  • Application: Network processor
  • Availability: Currently available

You May Also Be Interested in

Microchip Technology
SAMA5D2 WIRELESS SOM / - Embedded Module ARM® Cortex®-A5 500MHz 256MB 8MB
Need more? Email Us
Trenz Electronic GmbH
IC SOC MODULE XILINX ZYNQ / - Embedded Module ARM® Cortex®-A9 256MB 32MB
Need more? Email Us
Rochester Electronics
MATH COPROCESSOR, 16 BIT, NMOS,
Need more? Email Us
Digi International
IC MOD RABBIT 3000 44.2MHZ 768KB / RabbitCore RCM3209 Embedded Module Rabbit 3000 44.2MHz 768KB 512KB
Lowest to $2,328.3583
Trenz Electronic GmbH
IC MOD ARTIX-7 A100T 100MHZ 32MB / TE0725 Embedded Module Artix-7 A100T 100MHz 32MB
Need more? Email Us
Intel
INTEL ATOM PROCESSOR Z2560
Lowest to $8.1250
Digi International
RCM4310 RABBITCORE
Need more? Email Us
Digi International
IC MOD ARM7TDMI 55MHZ 8MB 50PK / Digi Connect ME® Embedded Module ARM7TDMI, NS7520 55MHz 8MB 2MB
Need more? Email Us
Digi International
IC CONNECT ME 9210 4/8-S 8MB / Digi Connect ME® Embedded Module ARM926EJ-S, NS9210 75MHz 8MB 4MB
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess