EN
  • EN
  • DE

TE0725-03-100-2I9

Part No TE0725-03-100-2I9
Manufacturer Trenz Electronic GmbH
Catalog Embedded - Microcontroller, Microprocessor, FPGA Modules
Description IC MOD ARTIX-7 A100T 100MHZ 32MB / TE0725 Embedded Module Artix-7 A100T 100MHz 32MB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers, Microprocessor, FPGA Modules
Mfr Trenz Electronic GmbH
Series TE0725
Package Bulk
Module/Board Type FPGA Core
Core Processor Artix-7 A100T
Speed 100MHz
Flash Size 32MB
Connector Type 50 Pin
Size / Dimension 2.870" L x 1.380" W (73.00mm x 35.00mm)
Temperature Range - Operating -40°C ~ 85°C
Base Product Number TE0725
Standard Package 1
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8471.50.0150
Win Source Part Number 1351162-TE0725-03-100-2I9
Ultra Librarian 3D Model Ultra Librarian TE0725-03-100-2I9 CAD Model

Description

The TE0725 series Artix-7 A100T FPGA module is an embedded microcontroller that is perfect for a wide range of applications.

  • Speed: 100MHz
  • Connector Type: 50-Pin
  • Packaging: Bulk
  • Size: 2.870" L x 1.380" W (73.00mm x 35.00mm)
  • Flash Memory: 32MB
  • Operating Temperature: -40°C to 85°C
  • Manufacturer: Trenz Electronic GmbH
  • Base Product Number: TE0725

You May Also Be Interested in

Digi International
IC MOD ARM7TDMI 55MHZ 8MB 50PK / Digi Connect ME® Embedded Module ARM7TDMI, NS7520 55MHz 8MB 2MB
Need more? Email Us
Digi International
IC CONNECT ME 9210 4/8-S 8MB / Digi Connect ME® Embedded Module ARM926EJ-S, NS9210 75MHz 8MB 4MB
Need more? Email Us
Microchip Technology
IC MOD CORTEX-A5 500MHZ 1GB 64MB
Lowest to $79.2225
Renesas Electronics America
8-bit Microcontrollers - MCU
Lowest to $7.8205
Digi International
MODULE RABBITCORE RCM3710
Need more? Email Us
Trenz Electronic GmbH
IC MOD ARTIX-7 A100T 100MHZ 32MB / TE0725 Embedded Module Artix-7 A100T 100MHz 32MB
Need more? Email Us
Digi International
MODULE RABBITCORE RCM3410
Need more? Email Us
Digi International
IC MOD RABBIT 3000 22.1MHZ 128KB
Need more? Email Us
Trenz Electronic GmbH
IC SOC MODULE XILINX ZYNQ / - Embedded Module ARM® Cortex®-A9 256MB 32MB
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess