EN
  • EN
  • DE

20-101-0562

Part No 20-101-0562
Manufacturer Digi International
Catalog Embedded - Microcontroller, Microprocessor, FPGA Modules
Description MODULE RABBITCORE RCM3410
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Digi International
Series RabbitCore
Module/Board Type MPU Core
Core Processor Rabbit 3000
Speed 29.4MHz
Flash Size 256KB
RAM Size 256KB
Connector Type 2 IDC Headers 2x17
Dimension 1.16" x 1.38" (29.5mm x 34.9mm)
Operating Temperature Range -40°C ~ 85°C
Win Source Part Number 761679-20-101-0562
Popularity Medium
Supply and Demand Status Limited
Family Name RCM3400
Introduction Date January 11, 2005
ECCN 3A991.a.2
Country of Origin Mexico
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian 20-101-0562 CAD Model

Description

The Digi International RabbitCore RCM3400 MPU Core is a powerful and reliable embedded solution for industrial applications.

  • Core Processor: Rabbit 3000
  • Processor Speed: 29.4MHz
  • RAM Size: 256KB
  • Flash Size: 256KB
  • Operating Temperature Range: -40°C to 85°C
  • Connector Type: 2 IDC headers 2x17
  • Dimensions: 1.16" x 1.38" (29.5mm x 34.9mm)
  • Series: RabbitCore
  • Applications: Industrial
  • Manufacturer: Digi International
  • Product Status: Obsolete
  • Supply and Demand: Limited

You May Also Be Interested in

Digi International
IC MOD RABBIT 3000 44.2MHZ 768KB / RabbitCore RCM3209 Embedded Module Rabbit 3000 44.2MHz 768KB 512KB
Lowest to $2,328.3583
Texas Instruments
MODULE TMP5704457 / * Embedded Module
Need more? Email Us
Digi International
IC MOD ARM926EJ-S 75MHZ 8MB / Digi Connect ME® Embedded Module ARM926EJ-S, NS9210 75MHz 8MB 4MB
Need more? Email Us
Intel
INTEL ATOM PROCESSOR Z2580
Lowest to $14.3382
Digi International
IC MOD ARM926EJ-S 75MHZ 16MB / Digi Connect ME® Embedded Module ARM926EJ-S, NS9210 75MHz 16MB 8MB
Need more? Email Us
Microchip Technology
SAMA5D2 WIRELESS SOM / - Embedded Module ARM® Cortex®-A5 500MHz 256MB 8MB
Need more? Email Us
Rochester Electronics
MATH COPROCESSOR, 16 BIT, NMOS,
Need more? Email Us
Digi International
MODULE 9P 32MB SDRAM 32MB FLASH / - Embedded Module
Lowest to $1.1078
Digi International
MODULE RABBITCORE RCM3305
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess