EN
  • EN
  • DE

20-101-1139

Part No 20-101-1139
Manufacturer Digi International
Catalog Embedded - Microcontroller, Microprocessor, FPGA Modules
Description RCM4310 RABBITCORE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Digi International
Series RabbitCore
Module/Board Type MPU Core
Core Processor Rabbit 4000
Speed 58.98MHz
Flash Size 1MB (Internal), microSD Slot (External)
RAM Size 1MB
Connector Type IDC Header 2x25, 2x5, 1xmicroSD Card
Dimension 1.84" x 2.85" (47mm x 72mm)
Operating Temperature Range -20°C ~ 85°C
Win Source Part Number 761682-20-101-1139
Popularity Medium
Supply and Demand Status Limited
Quantity per package 12
Family Name RCM4300
Introduction Date April 14, 2008
ECCN 3A991.a.2
Country of Origin Mexico
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian 20-101-1139 CAD Model

Description

The Digi International RabbitCore RCM4300 is an integrated circuit manufactured by Digi International.

  • Core Processor: Rabbit 4000
  • Processor Speed: 58.98MHz
  • RAM Size: 1MB
  • Dimension: 1.84" x 2.85" (47mm x 72mm)
  • Flash Size (Internal): 1MB
  • Flash Size (External): microSD slot
  • Operating Temperature Range: -20°C ~ 85°C
  • Connector Type: IDC header 2x25, 2x5, 1xmicroSD card
  • Category: Integrated Circuits (ICs)
  • Series: RabbitCore
  • Supply and Demand: Limited
  • Package Quantity: 12

You May Also Be Interested in

Digi International
RCM4310 RABBITCORE
Need more? Email Us
Digi International
IC CONNECT ME 9210 4/8-S 8MB / Digi Connect ME® Embedded Module ARM926EJ-S, NS9210 75MHz 8MB 4MB
Need more? Email Us
Lantronix, Inc.
IC MOD DSTNI-EX 25MHZ 256KB
Lowest to $80.0000
Renesas Electronics America
8-bit Microcontrollers - MCU
Lowest to $7.8205
Digi International
IC MOD ARM7TDMI 55MHZ 8MB 50PK / Digi Connect ME® Embedded Module ARM7TDMI, NS7520 55MHz 8MB 2MB
Need more? Email Us
Digi International
MODULE RABBITCORE RCM3305
Need more? Email Us
Rochester Electronics
MATH COPROCESSOR, 16 BIT, NMOS,
Need more? Email Us
Texas Instruments
TOKEN RING COMMPROCESSOR
Need more? Email Us
Microchip Technology
SAMA5D2 WIRELESS SOM / - Embedded Module ARM® Cortex®-A5 500MHz 256MB 8MB
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess