EN
  • EN
  • DE

XB2B-WFWT-001

Part No XB2B-WFWT-001
Manufacturer Digi International
Catalog OEM Souring
Description RX TXRX MODULE WIFI WIRE ANT TH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1465043-XB2B-WFWT-001
Manufacturer Digi International
Package Bulk
Product Status Not For New Designs
RF Family/Standard WiFi
Protocol 802.11b/g/n
Modulation 16QAM, 64QAM, BPSK, CCK, DSSS, OFDM, QPSK
Frequency 2.4GHz
Data Rate 72Mbps
Power - Output 16dBm
Sensitivity -93dBm
Serial Interfaces SPI, UART
Antenna Type Integrated, Wire Antenna
Voltage - Supply 3.14V ~ 3.46V
Current - Receiving 100mA
Current - Transmitting 309mA
Mounting Type Through Hole
Operating Temperature -30°C ~ 85°C
Package / Case Module
Ultra Librarian 3D Model Ultra Librarian XB2B-WFWT-001 CAD Model

Description

The XB2B-WFWT-001 by Digi stands out as a versatile RX TXRX module specialized for WiFi with a wire antenna, tailored for facilitating seamless wireless connectivity in a broad range of applications. This module uniquely combines WiFi capabilities with the ease of integration, serving as an invaluable component in creating efficient, wireless network solutions in consumer electronics, home automation, medical devices, and more. Its wire antenna configuration is meticulously designed to balance compactness with robust wireless performance, ensuring reliable communication even in environments with substantial interference. This module supports quick and easy establishment of WiFi connections, making it ideal for projects requiring fast development times without sacrificing connectivity quality. Manufactured by Digi, a leader in the field of wireless communication technology, the XB2B-WFWT-001 exemplifies the company’s dedication to producing high-caliber, reliable modules that push the boundaries of what's possible in wireless communication, meeting the demands of modern wireless networking applications.

You May Also Be Interested in

Amd
FPGA Zynq UltraScale+ RFSoCs 1156-BGA
Lowest to $5,980.0000
Intel
FPGA Stratix V 5SGXA3 5SGXMA3E3H29I4G
Need more? Email Us
Altera
FPGA 744 I/O 1517FBGA
Need more? Email Us
Rohm Semiconductor
MOSFET N-CH 30V 2A TSMT5
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXMA3K1F40I2G
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXEA3H2F35I2G
Need more? Email Us
Altera
FPGA
Lowest to $194.7762
Intel
FPGA Stratix V 5SGXA3 5SGXMA3H3F35C3G
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXMA3H3F35I3G
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess