EN
  • EN
  • DE

410-340

Part No 410-340
Manufacturer Digilent, Inc.
Catalog Evaluation Boards - Expansion Boards
Description PMOD SF3 32MB SERIAL NOR FLASH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Digilent, Inc.
Platform Pmod
Type Memory
Function Flash
Utilized IC / Part N25Q256A
Contents Board
Win Source Part Number 762010-410-340
Popularity Medium
Supply and Demand Status Limited
Family Name 410-340
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian 410-340 CAD Model

Description

The 762010-410-340 is a memory board manufactured by Digilent, Inc..

  • Family Name: 410-340
  • IC/Part: N25Q256A
  • Product Type: Flash Memory Board
  • Platform: Pmod
  • Development Board Type: Development Boards, Kits, Programmers
  • ECCN: EAR99
  • Made In: Taiwan
  • Estimated EOL Date: 2028
  • Supply and Demand Status: Limited

You May Also Be Interested in

Rohm Semiconductor
SENSORSHLD1-EVK-101 EVALUATION B / BD1020HFV Temperature Sensor SensorShield Platform Evaluation Expansion Board
Need more? Email Us
TE Connectivity
GROVE TSYS01 DEV BOARD / TSYS01 Temperature Sensor Grove Platform Evaluation Expansion Board
Need more? Email Us
STMicroelectronics
Need more? Email Us
Infineon Technologies
Need more? Email Us
DFRobot
ANALOG LIGHT SENSOR LX1972 / LX1972 Light Sensor Gravity Platform Evaluation Expansion Board
Need more? Email Us
DFRobot
PIR (MOTION) SENSOR / AM412 Motion Sensor Gravity Platform Evaluation Expansion Board
Lowest to $9.0127
Rohm Semiconductor
SENSORSHIELD CARRIER BOARD / Multiple Sensor SensorShield Platform Evaluation Expansion Board
Need more? Email Us
Microchip Technology
PICTAIL PLUS EXPANSION BOARD / mikroBUS™ Click™, PICtail™ Plus to Explorer 16, Explorer 16/32 Connectivity Explorer 16, Explorer 16/32 Platform Evaluation Expansion Board
Need more? Email Us
TE Connectivity
GROVE MS8607 DEV BOARD / MS8607 Humidity, Pressure, Temperature Sensor Grove Platform Evaluation Expansion Board
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess