EN
  • EN
  • DE

1.5KE350A-T

Part No 1.5KE350A-T
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description 1500W TRANSIENT VOLTAGE SUPPRESSOR | TVS DIODE 300V 482V DO201
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Diodes Incorporated
Packaging Tape and Reel
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff 300V
Voltage - Breakdown (Minimum) 332V
Voltage - Clamping (Maximum) at Ipp 482V
Current - Peak Pulse (10/1000μs) 4A
Power - Peak Pulse 1500W (1.5kW)
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 175°C
Mounting Style Through Hole
Manufacturer Package DO-201AA, DO-27, Axial
Supplier Device Package DO-201
Family Part Number 1.5KE350
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1120816-1.5KE350A-T
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Industrial
Ultra Librarian 3D Model Ultra Librarian 1.5KE350A-T CAD Model

Description

Product Overview: 1.5KE350A-T from Diodes Incorporated

The 1.5KE350A-T is a robust transient voltage suppression (TVS) diode designed by Diodes Incorporated to protect sensitive electronics from voltage spikes and surges. This component is a part of the 1.5KE series, which is well-known for its reliability and efficiency in safeguarding circuits by clamping unwanted high-energy transients.

Key Features

  • Transient Protection: The 1.5KE350A-T can handle transient overvoltages with its 1500W (1.5KW) peak pulse power capability for a 10/1000μs waveform. This makes it an excellent choice for absorbing high amounts of energy with minimal impact on the system it protects.
  • Breakdown Voltage: It has a stand-off voltage of 350V, ensuring that it remains non-conductive under normal operating conditions and only activates when the voltage exceeds this threshold.
  • Unidirectional Protection: As a unidirectional TVS diode, the 1.5KE350A-T is designed to provide protection in one direction, making it ideal for DC power supply applications.
  • RoHS Compliant: The product meets the Restriction of Hazardous Substances (RoHS) directive, which means it is free from certain dangerous materials commonly used in electronics. This makes it safer for both the environment and human health.

Applications

The 1.5KE350A-T is widely used across various applications where voltage spikes can cause irreparable damage to electronic components. Some common applications include:

  • Power Supply Units (PSUs)
  • AC/DC Converters
  • Telecommunication Systems
  • Industrial Systems
  • Automotive Electronics
  • Consumer Electronics

Product Specifications

With its axial lead package, the 1.5KE350A-T is easy to install in a wide range of through-hole PCB mounting scenarios. The device is characterized by a fast response time, typically in the picosecond range, ensuring quick protection for sensitive circuits. Additionally, its operating junction temperature ranges from -55°C to +175°C, allowing it to perform reliably in extreme conditions.

Overall, the 1.5KE350A-T from Diodes Incorporated is a versatile and reliable component that provides essential protection for electronic devices. Its ability to handle significant power surges and its compliance with environmental standards make it a top choice for engineers and designers looking to enhance the durability and safety of their electronic systems.

You May Also Be Interested in

Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess