Product Overview: 1084-33 from Diodes Incorporated
The 1084-33 is a high-performance, low-dropout linear regulator designed and manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This regulator offers a stable and reliable solution for applications requiring voltage regulation with a low voltage drop.
Key Features
- Output Voltage: The device provides a fixed output voltage of 3.3V, which is ideal for powering 3.3V logic circuits and other standard voltage applications.
- High Current Capability: It can deliver up to 5A of continuous output current, making it suitable for high-power applications.
- Low Dropout Voltage: The low dropout voltage allows the regulator to continue providing a regulated output even when the supply voltage is very close to the output voltage, enhancing efficiency and battery life in portable applications.
- Adjustable Output: While the default output is fixed, the regulator also supports an adjustable output configuration for applications requiring a custom voltage setting.
- Protection Features: It includes several protection features such as over-current protection, thermal shutdown, and over-temperature protection, ensuring the safety and longevity of both the regulator and the powered device.
- Package Options: The 1084-33 is available in multiple package options, providing flexibility for various PCB layouts and space constraints.
Applications
The versatility of the 1084-33 makes it suitable for a wide range of applications, including:
- Consumer Electronics
- Computer Systems
- Industrial Equipment
- Telecommunication Infrastructure
- Automotive Electronics
Quality and Reliability
Diodes Incorporated is committed to providing high-quality products. The 1084-33 is built to meet stringent quality standards, ensuring reliable performance in even the most demanding conditions.
Ordering Information
To order the 1084-33 or to obtain more information about pricing and availability, please contact Diodes Incorporated or an authorized distributor. Ensure that the specific needs of your application are met by consulting the detailed datasheet and technical resources available for this product.