The 12SQ050 Schottky Rectifier is a high-performance, robust semiconductor device from Diodes Incorporated, a leading manufacturer in the electronics industry. This rectifier is designed to offer efficient and reliable performance for a variety of applications, particularly in power supply operations where low forward voltage drop and high current capabilities are essential.
Key Features
- Low Forward Voltage Drop: The 12SQ050 features a low forward voltage drop, which enhances system efficiency by minimizing power loss during operation.
- High Current Capability: With its ability to handle high currents, this Schottky rectifier is suitable for demanding applications that require robust current handling.
- High Surge Capacity: The device is capable of withstanding high surge currents, offering protection against sudden spikes in current, which is critical for the longevity and reliability of electrical systems.
- Guard Ring Die Construction: The inclusion of a guard ring enhances the device's ruggedness and long-term reliability by providing extra protection against potential breakdown due to high voltage stress.
Applications
The 12SQ050 Schottky Rectifier is ideal for use in a wide range of applications, including but not limited to:
- Switching power supplies
- Converters
- Free-wheeling diodes
- Reverse battery protection
- DC-DC converters
Technical Specifications
The 12SQ050 Schottky Rectifier has a maximum average forward rectified current of 12A, with a peak repetitive reverse voltage of 50V. It is designed to operate at junction temperatures ranging from -55°C to +150°C, making it suitable for a wide range of environmental conditions.
Quality and Reliability
Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability. The 12SQ050 Schottky Rectifier is no exception, having undergone rigorous testing and quality control procedures to ensure it meets the needs of even the most demanding applications.