EN
  • EN
  • DE

18CV8SI-25L

Part No 18CV8SI-25L
Manufacturer Diodes Incorporated
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1017347-18CV8SI-25L
Categories OEM Parts(0-9)
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 18CV8SI-25L CAD Model

Description

Product Overview: 18CV8SI-25L from Diodes Incorporated

The 18CV8SI-25L is a high-performance CMOS Programmable Electrically Erasable Logic (PEEL) Device designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, and analog semiconductor markets. This device is tailored to meet the needs of high-speed and power-critical applications across various industries.

Key Features

  • Speed: The 18CV8SI-25L offers a propagation delay of 25ns, providing swift operations that are essential for time-sensitive electronic circuits.
  • Programmability: With its Electrically Erasable Programmable Read-Only Memory (EEPROM) technology, this device can be programmed and reprogrammed to suit different logic functions, offering flexibility and adaptability in use.
  • Density: This PEEL device comes with a high logic gate density, making it an efficient choice for complex logic designs without the need for multiple integrated circuits.
  • Power Consumption: It is designed for low power consumption, making it ideal for battery-powered devices and energy-saving applications.
  • Temperature Range: The 18CV8SI-25L operates within an industrial temperature range, ensuring reliability and performance under extreme conditions.
  • Package: The device is available in a 28-pin skinny dual in-line package (SDIP), which is suitable for space-constrained applications.

Applications

The versatile nature of the 18CV8SI-25L allows it to be used in a wide array of applications, including but not limited to:

  • Automotive systems
  • Industrial control systems
  • Telecommunication infrastructure
  • Consumer electronics
  • Complex programmable logic devices (CPLDs)

Quality and Reliability

Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability. The 18CV8SI-25L has undergone rigorous testing to ensure it meets these standards, providing customers with a dependable solution for their programmable logic needs.

For detailed technical specifications, application notes, and support documentation, customers are encouraged to visit the official Diodes Incorporated website or contact their local sales office.

You May Also Be Interested in

Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
Dell
Need more? Email Us
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Texas Instruments
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess