Product Overview: 1N4006A-01 from Diodes Incorporated
The 1N4006A-01 is a high-quality general-purpose silicon rectifier diode designed and manufactured by Diodes Incorporated, a leading global provider of discrete, logic, analog, and mixed-signal semiconductors. This diode is a part of the widely recognized 1N400x series, which is known for its reliability and efficiency in a variety of applications.
With its robust design, the 1N4006A-01 is capable of withstanding a peak repetitive reverse voltage (Vrrm) of 800 volts, making it suitable for high-voltage applications. It features a high forward surge current (Ifsm) of 30 amperes, which allows it to handle occasional overcurrent conditions without failure. The diode's average rectified output current (Io) is rated at 1 ampere, ensuring adequate current handling capability for a multitude of electronic circuits.
The 1N4006A-01 comes in a DO-41 plastic package, known for its durability and ease of mounting on printed circuit boards (PCBs). This packaging is designed to optimize the thermal conduction properties, which helps in maintaining the diode's performance even under high-temperature operating conditions. The device's operating junction temperature range is from -55°C to +150°C, providing a wide margin for thermal stability and reliability.
Common applications for this rectifier diode include power supply, voltage regulation, and polarity protection circuits. Its high voltage rating and steady current handling make it an excellent choice for rectifying AC input into DC output in power adapters, battery chargers, and other consumer electronics. Additionally, the 1N4006A-01 is useful in automotive environments where robust components are essential to withstand harsh conditions.
Diodes Incorporated ensures that the 1N4006A-01 meets the industry's stringent quality standards. The diode is RoHS compliant, indicating that it is manufactured without the use of hazardous substances, making it environmentally friendly and safe for use in a wide range of commercial and industrial products.
Overall, the 1N4006A-01 from Diodes Incorporated is a versatile and reliable component that offers excellent performance for a variety of electronic applications. Its high voltage capability, current handling, and robust packaging make it a preferred choice for designers and engineers worldwide.