EN
  • EN
  • DE

1N4148W-7-06-F

Part No 1N4148W-7-06-F
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Manufacturer Diodes Incorporated
Win Source Part Number 149993-1N4148W-7-06-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1N4148W-7-06-F CAD Model

Description

Product Overview: 1N4148W-7-06-F by Diodes Incorporated

The 1N4148W-7-06-F is a high-speed switching diode fabricated in a proprietary silicon technology and encapsulated in a very small SOD-123 flat lead surface-mount package. This product is designed and optimized by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. The 1N4148W-7-06-F is well-suited for applications requiring fast switching and low power loss.

Key Features

  • High Switching Speed: This diode is characterized by its high switching speed, typically around 4 ns, making it ideal for high-frequency applications.
  • Low Forward Voltage Drop: With a low forward voltage drop of typically 0.715V, this diode ensures energy efficiency, which is crucial for portable and battery-powered devices.
  • Surface-Mount Package: The SOD-123 package is designed for compact and high-density mounting, which is essential for modern electronic device miniaturization.
  • Lead-Free and RoHS Compliant: The 1N4148W-7-06-F is lead-free and RoHS compliant, making it suitable for use in environmentally sensitive applications and in regions with strict environmental regulations.

Applications

The quick switching characteristics and low power loss of the 1N4148W-7-06-F make it an excellent choice for various applications, including:

  • High-speed logic circuits
  • Pulse shaping circuits
  • Switching power supplies
  • Converters
  • Line termination
  • Reverse power protection

Reliability and Quality

Diodes Incorporated ensures that the 1N4148W-7-06-F meets stringent quality standards. Each diode undergoes rigorous testing to guarantee high reliability and performance consistency. The product's quality, coupled with Diodes Incorporated's reputation for excellence, makes the 1N4148W-7-06-F a trusted component for engineers and designers across various industries.

Overall, the 1N4148W-7-06-F is a versatile, high-speed switching diode that provides designers with a reliable and efficient solution for fast-switching applications. Its small footprint and compliance with environmental regulations further enhance its appeal in today's eco-conscious and space-constrained design environments.

You May Also Be Interested in

MICROSS/On Semiconductor
SS SOD323 SHKY DIO 100V TR
Lowest to $2.3760
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
DIODE SCHOTTKY 60V 1A SOD323HP
Lowest to $0.2038
Micro Commercial Co
DIODE GEN PURP 1KV 1.5A DO15
Lowest to $0.0321
Nexperia USA Inc.
PMEG6002EJ-Q/SOD323F/SOD323F
Lowest to $0.5821
Nexperia USA Inc.
DIODE SCHOTTKY 45V 5A CFP15B
Lowest to $0.2339
MICROSS/On Semiconductor
DIODE SIL CARB 650V 11.6A DPAK
Lowest to $3.4926
MICROSS/On Semiconductor
100V SW DIODE IN X2DFNW2
Lowest to $2.9105
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
1,165+ $0.0497 $57.9005
2,860+ $0.0404 $115.5440
4,415+ $0.0393 $173.5095
6,065+ $0.0381 $231.0765
7,815+ $0.0370 $289.1550
10,345+ $0.0335 $346.5575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,780 pieces
MOQ: 1165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess