EN
  • EN
  • DE

1N4148WS-13-F

Part No 1N4148WS-13-F
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 75V 150MA SOD323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 41 Weeks
Features Diode Standard 75 V 150mA Surface Mount SOD-323
Manufacturer Diodes Incorporated
Package Reel - TR
Speed Small Signal =< 200mA (Io), Any Speed
Mounting Surface Mount
Package SC-76, SOD-323
Case / Package SOD-323
Family Name 1N4148
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Part Number 1N4148WS-13-FDI, 1N4148WS-13-FDI-ND, 1N4148WS-13-FDICT, 1N4148WS-13-FDIDKR, 1N4148WS-13-FDITR
Quantity per package 10000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 905660-1N4148WS-13-F
Ultra Librarian 3D Model Ultra Librarian 1N4148WS-13-F CAD Model

Description

Product Overview: 1N4148WS-13-F from Diodes Incorporated

The 1N4148WS-13-F is a high-speed switching diode, engineered to perfection by Diodes Incorporated, a leading manufacturer in the semiconductor market. This diode is designed to meet the rigorous demands of fast electronic switching applications. It is a small signal diode that offers quick and efficient performance, making it an ideal choice for high-frequency rectification and signal demodulation in consumer and industrial electronics.

Key Features

  • Surface-Mount Device (SMD): The 1N4148WS-13-F comes in a compact SOD-323 package, which is suitable for automated surface-mount assembly processes, ensuring a reduction in production costs and time.
  • Fast Switching Speed: With its fast switching speed, this diode is capable of operating in high-frequency circuits, allowing for quick transitions and efficient performance.
  • Low Forward Voltage Drop: The diode has a low forward voltage drop, which translates to reduced power loss and improved energy efficiency in its applications.
  • High Reliability: Diodes Incorporated is known for its commitment to quality, and the 1N4148WS-13-F is no exception. It is built to be reliable and durable, even under challenging conditions.
  • RoHS Compliant: The product is RoHS compliant, meaning it adheres to strict environmental standards by avoiding the use of hazardous substances in its construction.

Applications

The versatile 1N4148WS-13-F is used in a multitude of applications across various industries. Some common uses include:

  • High-speed switching in logic circuits
  • Rectification in handheld devices
  • Signal demodulation in communication devices
  • Power management in portable electronics
  • Reverse voltage protection in sensitive electronics

Technical Specifications

The 1N4148WS-13-F boasts impressive technical specifications that make it suitable for a wide range of electronic applications:

  • Peak Repetitive Reverse Voltage: 75V
  • Forward Continuous Current: 150mA
  • Power Dissipation: 200mW
  • Operating Junction Temperature Range: -65°C to +150°C

In conclusion, the 1N4148WS-13-F from Diodes Incorporated is a testament to the company's innovation and dedication to high-quality semiconductor solutions. Its fast switching capabilities, reliability, and compliance with environmental standards make it an excellent choice for designers and engineers looking for a high-performance diode for their electronic projects.

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647

Pricing & Ordering

Quantity Unit Price Ext. Price
1,385+ $0.0362 $50.1370
3,370+ $0.0297 $100.0890
5,210+ $0.0288 $150.0480
7,170+ $0.0279 $200.0430
9,260+ $0.0270 $250.0200
12,400+ $0.0242 $300.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 1385 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess