EN
  • EN
  • DE

1N4448W-13-F

Part No 1N4448W-13-F
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description Rectifier Diode Small Signal Switching 75V 0.5A 4ns 2-Pin SOD-123 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer Diodes Incorporated
Win Source Part Number 150015-1N4448W-13-F
Popularity Low
Supply and Demand Status Balance
Family Name 1N4448W
Introduction Date May 12, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian 1N4448W-13-F CAD Model

Description

Product Overview: 1N4448W-13-F from Diodes Incorporated

The 1N4448W-13-F from Diodes Incorporated is a high-speed switching diode that is designed to meet the needs of a wide array of electronic applications. This small signal diode is encapsulated in a compact SOD-123 surface-mount package, making it suitable for high-density circuit board designs where space is at a premium.

With its fast switching speed, the 1N4448W-13-F is an excellent choice for high-frequency rectification and signal conditioning. It can switch on and off at rapid speeds, which is essential for applications that require quick response times, such as RF (Radio Frequency) and digital circuits.

Key Features:

  • High Speed: The diode boasts a reverse recovery time of typically 4 ns, providing efficient performance for high-speed switching applications.
  • Low Forward Voltage Drop: It features a low forward voltage drop, which translates to reduced power loss and improved efficiency in the circuit.
  • Surface-Mount Package: The SOD-123 package is not only space-saving but also offers improved thermal performance and easier manufacturability with automated assembly processes.
  • High Reliability: Diodes Incorporated has built the 1N4448W-13-F with reliability in mind, ensuring that it can withstand the rigors of industrial and commercial use.
  • Lead-Free and RoHS Compliant: This product is environmentally friendly, complying with current RoHS directives which restrict the use of hazardous substances in electronic components.

Applications:

The versatility of the 1N4448W-13-F allows it to be used in a variety of applications, including:

  • Switching power supplies
  • Converters
  • Line transmission
  • High-frequency inverters
  • Signal mixing and detection
  • Logic circuits

Whether for industrial, commercial, or consumer electronics, the 1N4448W-13-F from Diodes Incorporated is a reliable and efficient choice for designers looking to optimize their high-speed switching applications.

For detailed specifications and operational parameters, engineers and designers are encouraged to examine the product datasheet, which provides comprehensive information to ensure proper integration into their designs.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3813
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess