EN
  • EN
  • DE

1N5393G-T

Part No 1N5393G-T
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 200V 1.5A DO15
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200V
Current - Average Rectified (Io) 1.5A
Voltage - Forward (Vf) (Max) @ If 1.1V @ 1.5A
Speed(Frequency) Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 5μA @ 200V
Capacitance @ Vr, F 15pF @ 4V, 1MHz
Mounting Through Hole
Case / Package DO-15
Operating Temperature - Junction -65°C to 175°C
Win Source Part Number 038822-1N5393G-T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1N5393G-T CAD Model

Description

Product Overview: 1N5393G-T by Diodes Incorporated

The 1N5393G-T is a high-quality general-purpose silicon rectifier designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This rectifier diode is engineered to offer efficient and reliable performance for a wide array of electronic applications, making it a preferred choice for designers and engineers.

Key Features

  • High Current Capability: The 1N5393G-T is capable of handling a high forward current of 1.5A, which makes it suitable for handling moderate power requirements in circuit designs.
  • High Surge Current Capability: Designed to withstand surge currents, this diode ensures protection against sudden transient power spikes, thus enhancing the durability of the electronic components it is used with.
  • Low Forward Voltage Drop: With a low forward voltage drop, this diode ensures higher efficiency by minimizing power loss during operation, which is critical for maintaining the energy efficiency of the overall circuit.
  • Versatility: The 1N5393G-T is versatile in its applications, suitable for use in rectification, freewheeling, and polarity protection circuits across various electronic devices.
  • High Reliability: Diodes Incorporated is known for its commitment to quality, and the 1N5393G-T is no exception, offering a reliable performance over its lifespan.

Electrical Characteristics

  • Peak Repetitive Reverse Voltage (VRRM): 200V, which ensures the diode can handle the designated maximum reverse voltage without failure.
  • Maximum Average Forward Rectified Current (IAV): 1.5A at TA = 75°C, indicating the maximum current the diode can conduct continuously at the specified ambient temperature.
  • Operating Junction Temperature: Ranges from -65°C to +150°C, allowing for operation in various environmental conditions without compromising performance.

Package and Compliance

The 1N5393G-T comes in an axial-lead package, which is widely used and preferred for through-hole mounting on printed circuit boards (PCBs). This product is also compliant with RoHS standards, ensuring it meets the latest environmental regulations by being free from hazardous substances.

Applications

With its robust design and electrical characteristics, the 1N5393G-T is ideal for a variety of applications, including:

  • Power supply units
  • Consumer electronics
  • Automotive systems
  • Industrial equipment
  • Telecommunication systems

The 1N5393G-T is a testament to Diodes Incorporated's dedication to providing components that blend quality, performance, and versatility, making it an excellent choice for your electronic design needs.

You May Also Be Interested in

Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Toshiba Semiconductor and Storage
DIODE SCHOTTKY 30V 2A US2H
Lowest to $0.3480
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
General Semiconductor
DIODE SCHOTTKY 30V 200MA SOD123
Lowest to $0.1456
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
1,050+ $0.0551 $57.8550
2,555+ $0.0453 $115.7415
3,950+ $0.0439 $173.4050
5,450+ $0.0424 $231.0800
7,045+ $0.0410 $288.8450
9,435+ $0.0367 $346.2645
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 1050 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess