EN
  • EN
  • DE

1SMB5940B-13

Part No 1SMB5940B-13
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description DIODE ZENER 43V 3W SMB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Voltage - Zener (Nom) (Vz) 43V
Tolerance ±5%
Power - Max 3W
Impedance (Maximum) (Zzt) 53 Ohms
Current - Reverse Leakage at Vr 1μA at 32.7V
Voltage - Forward (Vf) (Maximum) at If 1.5V at 200mA
Temperature Range - Operating -65°C ~ 150°C
Mounting Style SMD
Manufacturer Package DO-214AA, SMB
Supplier Device Package SMB
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 802472-1SMB5940B-13
Ultra Librarian 3D Model Ultra Librarian 1SMB5940B-13 CAD Model

Description

Product Overview: 1SMB5940B-13 by Diodes Incorporated

The 1SMB5940B-13 from Diodes Incorporated is a robust and reliable Zener diode designed to offer voltage regulation and protection in a variety of electronic applications. Engineered to provide a precise breakdown voltage, this diode is an essential component for managing voltage levels within circuits.

Key Features

  • Power Dissipation: The device features a high power dissipation of 3W, making it suitable for handling significant energy levels without compromising performance.
  • Breakdown Voltage: It has a nominal Zener voltage of 200V, which is ideal for applications requiring a high breakdown voltage.
  • Package: The 1SMB5940B-13 comes in a convenient SMB (DO-214AA) package, offering a compact footprint for space-constrained applications while ensuring efficient heat dissipation.
  • Thermal Resistance: With low thermal resistance, this Zener diode can maintain stable operation even under varying temperature conditions.
  • Tolerance: The Zener voltage tolerance is ±5%, providing accurate voltage regulation and ensuring consistent performance.

Applications

The 1SMB5940B-13 is versatile and can be employed in a range of applications, including:

  • Voltage regulation modules
  • Surge protection circuits
  • Switching power supplies
  • Consumer electronics
  • Industrial systems

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the 1SMB5940B-13 is no exception. It is constructed to meet high standards for reliability and performance, ensuring that it can withstand the rigors of everyday use in commercial and industrial environments.

Environmental Compliance

The 1SMB5940B-13 is environmentally friendly and complies with RoHS directives, meaning it is free from hazardous substances such as lead, making it a safe choice for eco-conscious applications.

With its robust design, precise voltage control, and reliability, the 1SMB5940B-13 from Diodes Incorporated is an excellent choice for designers looking to incorporate a high-voltage Zener diode into their electronic solutions.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
510+ $0.0990 $50.4900
1,235+ $0.0813 $100.4055
1,910+ $0.0787 $150.3170
2,625+ $0.0762 $200.0250
3,395+ $0.0737 $250.2115
4,550+ $0.0660 $300.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,530 pieces
MOQ: 510 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess