EN
  • EN
  • DE

2DA1213O-13

Part No 2DA1213O-13
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description TRANS PNP 50V 2A SOT89-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Transistor Polarity PNP
Maximum Current Collector 2A
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Max Vce (sat) 500mV @ 50mA, 1A
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 70 @ 500mA, 2V
Maximum Power Dissipation 1W
Frequency - Transition 160MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-89-3
Win Source Part Number 005667-2DA1213O-13
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2DA1213O-13 CAD Model

Description

Introducing Product 2DA1213O-13 from Diodes Incorporated

Diodes Incorporated is proud to present the 2DA1213O-13, a state-of-the-art bipolar junction transistor (BJT) designed for high-efficiency switching applications and direct current control systems. This innovative component is engineered to deliver consistent performance, long-term reliability, and is an ideal choice for a wide range of electronic circuits.

Key Features

  • High Current Gain: The 2DA1213O-13 boasts a high h<sub>FE (current gain) value, ensuring efficient current amplification in electronic circuits.
  • Low Saturation Voltage: This transistor is characterized by a low V<sub>CE(sat), minimizing power loss and improving overall efficiency in your application.
  • Fast Switching Speeds: With its rapid switching capabilities, the 2DA1213O-13 is suited for applications requiring high-speed operation.
  • Complementary PNP Type Available: For design flexibility, Diodes Incorporated offers a complementary PNP type transistor, enabling the creation of push-pull configurations and other complementary pairings.
  • RoHS Compliant: Adhering to environmental standards, the 2DA1213O-13 is RoHS compliant, making it a responsible choice for both the environment and your business.

Applications

The versatility of the 2DA1213O-13 allows it to be used in a variety of applications, including:

  • Power Management Circuits
  • DC-DC Converters
  • Motor Controllers
  • Audio Amplifiers
  • Signal Processing
  • And many other electronic systems requiring efficient switching and control.

Product Specifications

The 2DA1213O-13 comes in a robust SOT-23 package, offering excellent power handling in a compact form factor. It operates over a wide range of temperatures, making it suitable for challenging environmental conditions. The product is also characterized by its high collector current and power dissipation capabilities, ensuring that it can handle the demands of high-power applications.

Diodes Incorporated's commitment to quality and performance is evident in the 2DA1213O-13. This component is designed to meet the rigorous standards of the electronics industry, providing a reliable and efficient solution for your switching and current control needs.

For detailed technical specifications, application notes, and support resources, please visit the Diodes Incorporated website or contact their customer support team for personalized assistance.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
305+ $0.1917 $58.4685
735+ $0.1573 $115.6155
1,140+ $0.1524 $173.7360
1,570+ $0.1475 $231.5750
2,030+ $0.1425 $289.2750
2,715+ $0.1277 $346.7055
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 305 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess