EN
  • EN
  • DE
  • IT

2DA1774S-7-F

Part No 2DA1774S-7-F
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description TRANS PNP 50V 0.15A SOT523
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Transistor Polarity PNP
Maximum Current Collector 150mA
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Max Vce (sat) 500mV @ 5mA, 50mA
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 270 @ 1mA, 6V
Maximum Power Dissipation 150mW
Frequency - Transition 140MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-523
Win Source Part Number 111749-2DA1774S-7-F
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 2DA1774S-7-F CAD Model

Description

Product Overview: 2DA1774S-7-F by Diodes Incorporated

The 2DA1774S-7-F, crafted by the renowned semiconductor manufacturer Diodes Incorporated, is a high-performance PNP transistor that offers an exceptional blend of efficiency and reliability for a wide array of electronic applications. This discrete semiconductor product is designed to meet the stringent requirements of modern electronic circuits, providing a compact solution with robust characteristics.

Key Features

  • Transistor Type: The 2DA1774S-7-F is a PNP (Positive-Negative-Positive) bipolar junction transistor (BJT), which is ideal for use as a switch or amplifier in electronic circuits.
  • Package: It comes in an SOT-23 package, which is known for its small footprint and suitability for high-density PCB (Printed Circuit Board) designs.
  • Power Dissipation: This transistor is capable of dissipating up to 300mW of power, making it suitable for medium-power applications.
  • Voltage Ratings: The collector-base voltage (VCBO) is rated at -45V, the collector-emitter voltage (VCEO) at -45V, and the emitter-base voltage (VEBO) at -5V, providing a wide operating range for various circuit designs.
  • Current Ratings: It offers a continuous collector current (IC) of -500mA, which is substantial for driving loads in a circuit.
  • hFE (DC Current Gain): The device features a high DC current gain, ranging from 120 to 400 at IC = -150mA, which indicates efficient current amplification capabilities.

Applications

The 2DA1774S-7-F is versatile and can be integrated into a multitude of electronic devices. It is commonly used in:

  • Load switch circuits
  • Signal amplification
  • Power management solutions
  • Driver stages in audio amplifiers
  • Various types of consumer electronics

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products that adhere to industry standards. The 2DA1774S-7-F is no exception, with its design and production processes certified to meet or exceed the rigorous demands of the electronics industry. Users can expect consistent performance and durability from this transistor, which is backed by Diodes Incorporated's reputation for excellence in semiconductor technology.

Whether for prototyping or mass production, the 2DA1774S-7-F is an excellent choice for designers looking for a reliable PNP transistor with a balance of power and precision.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 45V 1A SOT89
Need more? Email Us
ON Semiconductor
TRANS PNP 60V 0.2A TO18
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
Bipolar (BJT) Transistor NPN 15V 200mA 8.5GHz 2W Surface Mount SOT-89
Lowest to $4.8896
Infineon Technologies
BC 847C E6327 Infineon Technologies Bipolar Transistors - BJT AF TRANS GP BJT NPN 45V 0.1A datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
BC 857S H6327 Infineon Technologies Bipolar Transistors - BJT AF TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0529
UTC
Bipolar (BJT) Transistor PNP 50V 150mA 80MHz 400mW Through Hole TO-92-2.54mm
Lowest to $0.0327
MICROSS/On Semiconductor
TRANS NPN 160V 1.5A PCP
Lowest to $9.7792
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $0.2933

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
680+ $0.0958 $65.1440
1,645+ $0.0786 $129.2970
2,550+ $0.0763 $194.5650
3,510+ $0.0737 $258.6870
4,540+ $0.0713 $323.7020
6,075+ $0.0640 $388.8000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,900 pieces
MOQ: 680 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess