EN
  • EN
  • DE

2DB1386Q

Part No 2DB1386Q
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description PNP SURFACE MOUNT TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1123542-2DB1386Q
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2DB1386Q CAD Model

Description

Introducing Product 2DB1386Q from Diodes Incorporated

The 2DB1386Q is a high-performance PNP bipolar transistor brought to you by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This transistor is designed for general-purpose amplifier and switching applications, offering a blend of reliability and efficiency that is well-suited for a wide range of electronic circuits.

Key Features

  • Low V<sub>CE(sat): The 2DB1386Q boasts a low collector-emitter saturation voltage, which translates to reduced power loss and improved energy efficiency in operation.
  • High Current Capability: With a continuous collector current (I<sub>C) rating of up to -1.5A, this transistor can handle significant current, making it suitable for power-intensive applications.
  • Complementary NPN Type Available: For design flexibility, Diodes Incorporated offers a complementary NPN transistor, which can be paired with the 2DB1386Q for push-pull, Class B amplifier designs.
  • RoHS Compliant: The 2DB1386Q is RoHS compliant, ensuring that it meets global environmental standards by avoiding the use of hazardous substances.

Applications

The versatile nature of the 2DB1386Q makes it an excellent choice for a variety of applications, such as:

  • Signal amplification in audio and video equipment
  • Driver stages in hi-fi amplifiers and television circuits
  • Load switches in power management systems
  • DC-DC converters
  • General-purpose switching applications

Package and Quality Assurance

The 2DB1386Q is available in a compact SOT-89 package, which not only saves space but also provides excellent thermal performance. Diodes Incorporated's commitment to quality ensures that each transistor meets stringent industry standards for performance and reliability. Customers can trust the 2DB1386Q for consistent operation and long-term durability.

Whether you're designing consumer electronics, industrial control systems, or automotive applications, the 2DB1386Q from Diodes Incorporated is the right choice for a reliable and efficient PNP transistor. Its robust features and flexible applications make it an essential component for your electronic designs.

You May Also Be Interested in

Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3576 $60.4368
42+ $2.7547 $115.6974
65+ $2.6692 $173.4980
90+ $2.5826 $232.4340
116+ $2.4971 $289.6636
155+ $2.2384 $346.9520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess