EN
  • EN
  • DE

2DC4617R-7-F

Part No 2DC4617R-7-F
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description TRANS NPN 50V 0.15A SOT523
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Transistor Polarity NPN
Maximum Current Collector 150mA
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Max Vce (sat) 400mV @ 5mA, 50mA
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 180 @ 1mA, 6V
Maximum Power Dissipation 150mW
Frequency - Transition 180MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-523
Win Source Part Number 005680-2DC4617R-7-F
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2DC4617R-7-F CAD Model

Description

The 2DC4617R-7-F is a high-performance bipolar transistor from Diodes Incorporated, a leading manufacturer in the semiconductor market. This product is designed to offer a blend of efficiency and reliability for a wide range of electronic applications.

Key Features

  • Polarity: This component is a PNP (Positive-Negative-Positive) type transistor, which means it is designed to conduct current between its collector and emitter when a negative base current is applied.
  • Package: The 2DC4617R-7-F comes in a compact SOT-23 package, which is ideal for space-constrained applications. Its small footprint makes it suitable for high-density circuit designs.
  • Voltage Ratings: It supports a collector-base voltage (VCBO) of -50V, a collector-emitter voltage (VCEO) of -40V, and an emitter-base voltage (VEBO) of -5V, making it suitable for moderate voltage applications.
  • Current Ratings: The continuous collector current (IC) rating is -200mA, which is sufficient for various signal amplification and switching tasks.
  • Power Dissipation: With a power dissipation of 350mW, this transistor can handle a fair amount of power, contributing to its robust performance in electronic circuits.
  • hFE Characteristic: It features a high current gain (hFE) with a range of 100 to 600, providing efficient current amplification in the active region.

Applications

The 2DC4617R-7-F is versatile and can be used in a variety of electronic circuits. Some of the common applications include:

  • Audio amplifiers and pre-amplifiers
  • Signal processing
  • Switching and load drivers
  • Voltage regulation circuits
  • Power management solutions

Quality and Reliability

Diodes Incorporated ensures that the 2DC4617R-7-F meets the highest quality and reliability standards. The product is also RoHS compliant, meaning it adheres to strict environmental regulations by avoiding the use of hazardous substances.

Conclusion

The 2DC4617R-7-F from Diodes Incorporated is an exceptional choice for designers looking for a reliable PNP transistor that offers a compact form factor without compromising on electrical performance. Its wide range of applications and robust feature set make it an essential component for any electronic device requiring efficient current control and amplification.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
635+ $0.0792 $50.2920
1,350+ $0.0741 $100.0350
2,095+ $0.0716 $150.0020
3,010+ $0.0665 $200.1650
3,915+ $0.0639 $250.1685
4,890+ $0.0614 $300.2460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,000 pieces
MOQ: 635 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess