The 2N7002A-7-F, from Diodes Incorporated, is a high-performance, N-channel enhancement mode field-effect transistor (MOSFET) that is designed to deliver efficient power control and switching applications. This compact and reliable MOSFET is a perfect choice for a wide range of electronic circuits, offering low on-resistance and a high threshold voltage.
Key Features
- Low On-Resistance: The device provides a very low on-state resistance, which results in reduced conduction losses and improved overall efficiency in applications.
- High-Speed Switching: With its fast switching capabilities, the 2N7002A-7-F is suitable for high-frequency PWM applications, converters, and power management tasks.
- Low Threshold Voltage: The low gate threshold voltage allows for easy drive from logic level circuits, making it compatible with microcontroller-based systems.
- Surface-Mount Package: The SOT-23 packaging makes it easy to integrate into PCB designs, saving space and reducing overall design complexity.
- High Reliability: Built to Diodes Incorporated's rigorous quality standards, the 2N7002A-7-F is designed to withstand tough conditions and provide consistent performance.
Applications
The 2N7002A-7-F is versatile and can be used in a variety of applications, including:
- Power Management
- Load Switching
- DC/DC Converters
- Motor Control Circuits
- LED Lighting
- Battery Management Systems
- Portable Electronic Devices
Specifications
Parameter
Value
Drain-Source Voltage (V<sub>DS)
60V
Continuous Drain Current (I<sub>D)
115mA
Power Dissipation (P<sub>D)
350mW
Operating Temperature Range
-55°C to +150°C
With its robust design and reliable performance, the 2N7002A-7-F is an excellent choice for designers looking for a versatile and efficient N-channel MOSFET. Whether you're designing power supplies, motor controllers, or portable electronics, this MOSFET from Diodes Incorporated will help you achieve a compact, efficient, and high-performance design.