EN
  • EN
  • DE

2N7002VAC-7-F

Part No 2N7002VAC-7-F
Manufacturer Diodes Incorporated
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+Rohs
Reference case SOT666
Manufacturer Diodes Incorporated
Manufacturer Homepage www.diodes.com
Win Source Part Number 721432-2N7002VAC-7-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2N7002VAC-7-F CAD Model

Description

Product Overview: 2N7002VAC-7-F by Diodes Incorporated

The 2N7002VAC-7-F is a high-performance, N-channel enhancement mode field-effect transistor (FET) manufactured by the reputable Diodes Incorporated. Designed to cater to the needs of modern electronic circuits, this MOSFET is a testament to Diodes Incorporated's commitment to providing efficient and reliable components for a wide range of applications.

Encased in a compact SOT-23 package, the 2N7002VAC-7-F offers an optimal balance between size and performance, making it an excellent choice for space-constrained applications. This small form factor, combined with its low on-resistance and high switching speed, makes it highly suitable for high-efficiency power management tasks in portable and battery-powered devices.

Key Features

  • Low Threshold Voltage: The device operates at a low threshold voltage, ensuring low-voltage drive capability and improved power efficiency.
  • High-Speed Switching: With its fast switching characteristics, the 2N7002VAC-7-F is ideal for high-speed circuit designs, contributing to better performance in applications such as DC-DC converters and load switches.
  • Low On-Resistance: The MOSFET's low R<sub>DS(on) minimizes conduction losses, which is crucial for power-sensitive designs.
  • ESD Protection: The device includes integrated ESD protection features, safeguarding the MOSFET against electrostatic discharges that can occur during handling or operation.

Applications

The versatility of the 2N7002VAC-7-F allows it to be utilized in a multitude of applications, including:

  • Power management circuits
  • Load switching
  • Motor control systems
  • DC-DC converters
  • Battery-powered devices
  • Portable electronics

With its robust performance and Diodes Incorporated's reputation for quality, the 2N7002VAC-7-F MOSFET is an essential component for designers looking to enhance the efficiency and reliability of their electronic products. Its small footprint, combined with its electrical characteristics, make it an indispensable part of the modern electronics landscape.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess